QC Industries Conveyors Datasheets for Unit Handling Conveyors

Unit handling conveyors are designed to handle packages, pallets, or any other unit format. They are used to transport large, discrete items that can be handled independently.
Unit Handling Conveyors: Learn more

Product Name Notes
Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375...
Maximum Versatility The 250 Series line of conveyors from QC Industries are able to move heavy loads - up to 630 lbs. These conveyors are also available in longer lengths.
Move Heavier Loads Longer Distances Widths beyond 36" and lengths beyond 50 ft. Low profile conveyor - only 3" high. Tight belt-to-frame width ratio (Belt width 0.72" less than frame...
Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to...
Save Space. Move the Motor Inside the Conveyor. By moving the drive motor inside the conveyor pulley, InnerDrive Conveyors offer significant space savings over traditional conveyor drive packages. With a...
Versatile Conveyors for Elevating & Lowering Applications Z, L & R configurations for any elevating or lowering application Rigid aluminum frame (with tee slots) resists twisting - a leading cause...
Versatile, High Performance Conveyors Center Drive conveyors are ideal for applications where both ends will be integrated with other machines. The drive package is completely below the belt and can...
Versatile, High Performance Conveyors End Drive Conveyors are ideal for almost any application. They offer our widest variety of drive packages, including the incredibly versatile Pivot™ rotatable drive. These conveyors...
Versatile. Reliable. Low Profile. Low profile design provides tight product transfers and the ability to fit into space-constrained areas Corrosion resistant construction is achieved by replacing steel components with stainless...
The 125 Series line of conveyors from QC Industries feature a very low profile (1.89”), allowing these unique conveyors to be used in tight quarters where conventional conveyors will not...
The 125Z Series line of angled frame conveyors from QC Industries feature the same low profile (1.89”) of our popular 125 Series belt conveyors, allowing these unique conveyors to be...