QC Industries Conveyors Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375... | |
| Maximum Versatility The 250 Series line of conveyors from QC Industries are able to move heavy loads - up to 630 lbs. These conveyors are also available in longer lengths. | |
| Move Heavier Loads Longer Distances Widths beyond 36" and lengths beyond 50 ft. Low profile conveyor - only 3" high. Tight belt-to-frame width ratio (Belt width 0.72" less than frame... | |
| Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to... | |
| Save Space. Move the Motor Inside the Conveyor. By moving the drive motor inside the conveyor pulley, InnerDrive Conveyors offer significant space savings over traditional conveyor drive packages. With a... | |
| Versatile Conveyors for Elevating & Lowering Applications Z, L & R configurations for any elevating or lowering application Rigid aluminum frame (with tee slots) resists twisting - a leading cause... | |
| Versatile, High Performance Conveyors Center Drive conveyors are ideal for applications where both ends will be integrated with other machines. The drive package is completely below the belt and can... | |
| Versatile, High Performance Conveyors End Drive Conveyors are ideal for almost any application. They offer our widest variety of drive packages, including the incredibly versatile Pivot™ rotatable drive. These conveyors... | |
| Versatile. Reliable. Low Profile. Low profile design provides tight product transfers and the ability to fit into space-constrained areas Corrosion resistant construction is achieved by replacing steel components with stainless... | |
| The 125 Series line of conveyors from QC Industries feature a very low profile (1.89”), allowing these unique conveyors to be used in tight quarters where conventional conveyors will not... | |
| The 125Z Series line of angled frame conveyors from QC Industries feature the same low profile (1.89”) of our popular 125 Series belt conveyors, allowing these unique conveyors to be... |