QC Industries Conveyors Plastic Chain Belt Conveyer Flextrac

Description
Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375 fpm HEAVY LOADS - up to 500 lbs. Lengths up to 30' Self Tracking Wear Strips and Center Support for INCREASED BELT LIFE and ULTRA QUIET OPERATION Lube-for-Life Bearings for increased bearing life and REDUCED MAINTENANCE
Description
Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375 fpm HEAVY LOADS - up to 500 lbs. Lengths up to 30' Self Tracking Wear Strips and Center Support for INCREASED BELT LIFE and ULTRA QUIET OPERATION Lube-for-Life Bearings for increased bearing life and REDUCED MAINTENANCE

Suppliers

Company
Product
Description
Supplier Links
Plastic Chain Belt Conveyer - Flextrac - QC Industries Conveyors
Batavia, OH, USA
Plastic Chain Belt Conveyer
Flextrac
Plastic Chain Belt Conveyer Flextrac
Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375 fpm HEAVY LOADS - up to 500 lbs. Lengths up to 30' Self Tracking Wear Strips and Center Support for INCREASED BELT LIFE and ULTRA QUIET OPERATION Lube-for-Life Bearings for increased bearing life and REDUCED MAINTENANCE

Longer. Faster. Stronger.

  • LOW PROFILE - only 3.03" high
  • Industry standard 1" PITCH BELTS
  • More than 100 BELT STYLES AVAILABLE to fit any application
  • HIGH SPEEDS - up to 375 fpm
  • HEAVY LOADS - up to 500 lbs.
  • Lengths up to 30'
  • Self Tracking
  • Wear Strips and Center Support for INCREASED BELT LIFE and ULTRA QUIET OPERATION
  • Lube-for-Life Bearings for increased bearing life and REDUCED MAINTENANCE
Supplier's Site

Technical Specifications

  QC Industries Conveyors
Product Category Industrial Conveyors
Product Number Flextrac
Product Name Plastic Chain Belt Conveyer
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-6 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 6000 lbs (2721 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details