Omni Metalcraft Corp. Datasheets for Unit Handling Conveyors
Unit handling conveyors are designed to handle packages, pallets, or any other unit format. They are used to transport large, discrete items that can be handled independently.
Unit Handling Conveyors: Learn more
| Product Name | Notes |
|---|---|
| 24 Volt DC Motor Driven Roller Conveyor is the choice over traditional designs when you need to reduce downtime, maintenance and energy costs. This virtually silent design, is excellent for... | |
| Belt Driven Live Roller (BDLR) Conveyor is a versatile way to convey products of various shapes, sizes and weights. Products such as boxes, cases, drums and totes are ideal for... | |
| Chain Conveyors are used to move products that wouldn't normally convey on rollers. They are ideal for wrong way pallets or other products with a sturdy conveying surface. | |
| Chain Driven Live Roller (CDLR) conveyors are ideal for transporting loaded pallets, tires, drums, or other heavy items. The welded construction makes them rugged and durable enough to handle even... | |
| Chain Transfers are used to transfer products 90° onto an adjacent conveyor. They are ideal for pallets or other products with a sturdy conveying surface. | |
| Flat Motor Driven Roller Conveyor (FMDR) is an excellent choice when energy efficient, fast and easy installation, low maintenance and minimal spare parts are a primary consideration. The Flat Motor... | |
| Lineshaft Conveyors are an optimum solution for conveyance of light (up to 15 lbs/roller) loads, at speeds of 25-120 FPM. They are designed for flat-bottomed, evenly distributed loads, such as... | |
| Modular Table Top Conveyor can transport various sized bottles, packages, parts and boxes in applications which require multiple curves and elevation changes. Our ability to provide custom modular designs allows... | |
| Omni Metalcraft Corp. Belt Conveyors are exceptional material handling solutions. The vast range of our straight and curved belt conveyors can provide the correct solution to your specific needs. Belt... | |
| Omni Metalcraft Corp. combines industry experience, proven engineering standards and design flexibility to provide the right solutions for applications that require stainless steel materials. From sanitary stainless steel processing conveyor... | |
| Omni Metalcraft Corp. provides a wide variety of gravity conveying options to meet multiple material handling needs. From light weight to heavy load requirements, Omni offers gravity solutions that satisfy... | |
| Omni Metalcraft Corp.'s modular plastic belt conveyors provide a positive sprocket driven, self-tracking solution. The design of these conveyors provide proper belt alignment as well as in most cases, eliminates... | |
| Omni Metalcraft Corp.'s Wire Mesh belt conveyor is an excellent choice for conveying hot, oily or dirty parts, and for baking, drying, and cooling products in virtually every industry. It's... | |
| Roller Flight Conveyors consist of two strands of heavy duty chain equipped with rollers suspended between them. Products are carried on the rollers, and by powering the chain, products are... | |
| Slat Conveyors are ideal for assembly line or production applications where a flat carrying surface is desired. The slats are higher than the sideframes allowing accessibility to load or unload... | |
| Spring gates provide for a passage of personnel or equipment through a conveyor line. Gates are available in spring assisted or gas cylinder operation. Both styles are adjusted to provide... | |
| The Motor Driven Roller Conveyor (MDR) is an excellent choice when fast and easy installation, low maintenance and minimal spare parts are a primary consideration. The quiet operating conveyor is... | |
| Transfer Cars provide linear product transportation. By selecting optional equipment mounted on top of the transfer car, in-line and perpendicular loading and unloading can be accomplished. Options for lifting and... | |
| Zero Pressure CDLR is a chain driven live roller conveyor divided into individual zones. These zones can be individually driven by a motor and gear reducer in each zone or... |