Omni Metalcraft Corp. Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| 24 Volt DC Motor Driven Roller Conveyor is the choice over traditional designs when you need to reduce downtime, maintenance and energy costs. This virtually silent design, is excellent for... | |
| Belt Driven Live Roller (BDLR) Conveyor is a versatile way to convey products of various shapes, sizes and weights. Products such as boxes, cases, drums and totes are ideal for... | |
| Chain Conveyors are used to move products that wouldn't normally convey on rollers. They are ideal for wrong way pallets or other products with a sturdy conveying surface. | |
| Chain Driven Live Roller (CDLR) conveyors are ideal for transporting loaded pallets, tires, drums, or other heavy items. The welded construction makes them rugged and durable enough to handle even... | |
| Chain Transfers are used to transfer products 90° onto an adjacent conveyor. They are ideal for pallets or other products with a sturdy conveying surface. | |
| Continuous Vertical Conveyors (CVC) are designed to elevate or lower cases, totes, tires, barrels and pallets in a continuous non-stop motion. CVCs are used to convey products over aisles, railroad... | |
| Flat Motor Driven Roller Conveyor (FMDR) is an excellent choice when energy efficient, fast and easy installation, low maintenance and minimal spare parts are a primary consideration. The Flat Motor... | |
| Lineshaft Conveyors are an optimum solution for conveyance of light (up to 15 lbs/roller) loads, at speeds of 25-120 FPM. They are designed for flat-bottomed, evenly distributed loads, such as... | |
| Modular Table Top Conveyor can transport various sized bottles, packages, parts and boxes in applications which require multiple curves and elevation changes. Our ability to provide custom modular designs allows... | |
| Omni Metalcraft Corp. Belt Conveyors are exceptional material handling solutions. The vast range of our straight and curved belt conveyors can provide the correct solution to your specific needs. Belt... | |
| Omni Metalcraft Corp. combines industry experience, proven engineering standards and design flexibility to provide the right solutions for applications that require stainless steel materials. From sanitary stainless steel processing conveyor... | |
| Omni Metalcraft Corp. provides a wide variety of gravity conveying options to meet multiple material handling needs. From light weight to heavy load requirements, Omni offers gravity solutions that satisfy... | |
| Omni Metalcraft Corp.'s modular plastic belt conveyors provide a positive sprocket driven, self-tracking solution. The design of these conveyors provide proper belt alignment as well as in most cases, eliminates... | |
| Omni Metalcraft Corp.'s Wire Mesh belt conveyor is an excellent choice for conveying hot, oily or dirty parts, and for baking, drying, and cooling products in virtually every industry. It's... | |
| Reciprocating Vertical Conveyors (RVC) elevate or lower cases, totes, tires or pallets vertically to two or more levels. RVCs are used in applications where you need to move products to... | |
| Roller Flight Conveyors consist of two strands of heavy duty chain equipped with rollers suspended between them. Products are carried on the rollers, and by powering the chain, products are... | |
| Slat Conveyors are ideal for assembly line or production applications where a flat carrying surface is desired. The slats are higher than the sideframes allowing accessibility to load or unload... | |
| Spring gates provide for a passage of personnel or equipment through a conveyor line. Gates are available in spring assisted or gas cylinder operation. Both styles are adjusted to provide... | |
| The Motor Driven Roller Conveyor (MDR) is an excellent choice when fast and easy installation, low maintenance and minimal spare parts are a primary consideration. The quiet operating conveyor is... | |
| Transfer Cars provide linear product transportation. By selecting optional equipment mounted on top of the transfer car, in-line and perpendicular loading and unloading can be accomplished. Options for lifting and... | |
| Zero Pressure CDLR is a chain driven live roller conveyor divided into individual zones. These zones can be individually driven by a motor and gear reducer in each zone or... |