Omni Metalcraft Corp. Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| Accordion Skirting is a common scissor lift and tilter accessory. This pleated black and yellow skirt prevents debris from getting into the scissor mechanism prolonging the life of the mechanical... | |
| Case turning is effectively achieved using a bump turn on Intralox's patented 45° and 30° Activated Roller Belt (ARB). | |
| Side guides come in two main styles; adjustable or fixed. There is a variety of additional options available for product guarding. | |
| Valu Guide Bead Guides are an excellent solution for those areas on a conveying line where containers have trouble moving smoothly and tend to crowd together or jam. |