Macawber Group Datasheets for Bulk Handling Conveyors
Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media.
Bulk Handling Conveyors: Learn more
| Product Name | Notes |
|---|---|
| he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a... | |
| The Cementveyor is the ideal replacement for inefficient and high maintenance screwpumps. The Cementveyor is a version of our Denseveyor, just converted especially for cement applications. Key Features: Cement... | |
| The Controlveyor is a uniquely designed injection system. It is capable of maintaining injection accuracies of ± 3% by volume even against variable process back pressure. Injection systems have been... | |
| The Denseveyor is a low-velocity, dense-phase pneumatic conveying transporter. It can easily convey tens of thousands of different materials using compressed air and a Dome Valve. Dust-less, fully enclosed conveying... | |
| The Macpump is specifically designed for high tonnage pneumatic conveying of bulk material over long distances. Following on from the design work for the Variflo, we have taken the technology... | |
| The MiniDenseveyor is an ultra low tonnage pneumatic conveying system. It is the same as the Denseveyor, only smaller. Ideal use for lower tonnage rates, but still achieves the same... | |
| The Sandpump is designed specifically for applications that require Sand Conveying. Small stature machine with top-side discharge makes it ideal for retrofit applications. Sandpumps are often designed into packaged casting... | |
| The Variflo is specifically designed for pneumatic conveying of bulk material over long distances usually over 500 meters and up to 1 km. The Variflo features minimal air consumption while... |