Macawber Group Datasheets for Industrial Conveyors

Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more

Product Name Notes
he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a...
The Cementveyor is the ideal replacement for inefficient and high maintenance screwpumps. The Cementveyor is a version of our Denseveyor, just converted especially for cement applications. Key Features: Cement...
The Controlveyor is a uniquely designed injection system. It is capable of maintaining injection accuracies of ± 3% by volume even against variable process back pressure. Injection systems have been...
The Denseveyor is a low-velocity, dense-phase pneumatic conveying transporter. It can easily convey tens of thousands of different materials using compressed air and a Dome Valve. Dust-less, fully enclosed conveying...
The Macpump is specifically designed for high tonnage pneumatic conveying of bulk material over long distances. Following on from the design work for the Variflo, we have taken the technology...
The MiniDenseveyor is an ultra low tonnage pneumatic conveying system. It is the same as the Denseveyor, only smaller. Ideal use for lower tonnage rates, but still achieves the same...
The Sandpump is designed specifically for applications that require Sand Conveying. Small stature machine with top-side discharge makes it ideal for retrofit applications. Sandpumps are often designed into packaged casting...
The Variflo is specifically designed for pneumatic conveying of bulk material over long distances usually over 500 meters and up to 1 km. The Variflo features minimal air consumption while...