Tektronix, Inc. Mixed Signal Oscilloscope MSO2024

Description
The MSO2024 is a 200 MHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwitdh: 200 MHz Channels: 4 Analog and 16 Digital Sample Rate:1 GS/s Record Length: 1 Mpts 5,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Serial Bus Trigger and Decode I2C, SPI, CAN, LIN, and RS-232/ 422/485/UART serial triggering, decode, and analysis options Ease of Use Features Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units 7 in. (180 mm) Widescreen TFT-LCD Color Display USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 device port on rear panel for direct PC control of oscilloscope using USBTMC or direct printing to any PictBridge® compatible printer Plug ‘n’ Play PC connectivity and analysis software solutions Small Footprint and Lightweight – Only 5.3 in. (134 mm) deep and 7 lb. 14 oz (3.6 kg) Mixed Signal Design and Analysis Ability to time correlate up to 4 analog and 16 digital channels Parallel bus trigger and analysis Multichannel setup and hold triggering Next-generation digital waveform display Applications Embedded design and debug Mixed signal design and debug Power measurements Automotive electronics Education and training Video design and debug The Tektronix MSO2024 delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the Tektronix MSO2024 offers a deep record length of 1 Mpoints standard on all channels. With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2024 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. The Tektronix MSO/DPO2000 Series redefines expectations for working with long record lengths with the following innovative Wave Inspector controls: Zoom/Pan A dedicated, two-tier front-panel control provides intuitive control of both zooming and panning. The inner control adjusts the zoom factor (or zoom scale); turning it clockwise activates zoom and goes to progressively higher zoom factors, while turning it counterclockwise results in lower zoom factors and eventually turning zoom off. The outer control pans the zoom box across the waveform to quickly get to the portion of the waveform you are interested in. The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box moves. Pan direction is changed by simply turning the control the other way. No longer do you need to navigate through multiple menus to adjust your zoom view. Play/Pause A dedicated play/pause button on the front panel scrolls the waveform across the display automatically while you look for anomalies or an event of interest. Playback speed and direction are controlled using the intuitive pan control. Once again, turning the control further makes the waveform scroll faster and changing direction is as simple as turning the control the other way. User Marks See something interesting on your waveform? Press the Set Mark button on the front panel to leave one or more “bookmarks” on the waveform. Navigating between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel. Search Marks Don’t want to take the time to inspect the entire acquisition manually to find the event you’re looking for? The MSO/DPO2000 Series features a robust automatic waveform search feature that allows you to search through your long acquisition based on user-defined criteria. All occurrences of the event are highlighted with search marks and are easily navigated to, using the front-panel Previous (←) and Next (→) buttons. Search types include edge, pulse width, runt, logic, setup and hold, rise/fall time and parallel, I2C, SPI, RS-232/422/485/ UART, CAN, and LIN packet content. Serial Triggering and Analysis One of the most common applications requiring long record length is serial data analysis in embedded system design. Embedded systems are virtually everywhere. They can contain many different types of devices including microprocessors, microcontrollers, DSPs, RAM, EEPROMs, FPGAs, ADCs, DACs, and I/O. These various devices have traditionally communicated with each other and the outside world using wide parallel buses. Today, however, more and more embedded systems are replacing these wide parallel buses with serial buses due to lower board space requirements, fewer pins, lower power, embedded clocks, differential signaling for better noise immunity and most importantly, lower cost. In addition, there’s a large supply of off-the-shelf building block components from reputable manufacturers, enabling rapid design development. While serial buses have a large number of benefits, they also present significant challenges that their predecessors (parallel buses) did not face. They make debugging bus and system problems more difficult, it’s harder to isolate events of interest and it’s more difficult to interpret what is displayed on the oscilloscope screen. The MSO2000 and DPO2000 Series address these challenges and represent the ultimate tool for engineers working with serial buses such as I2C, SPI, RS-232/422/ 485/UART, CAN, and LIN. Bus Display Provides a higher level, combined view of the individual signals (clock, data, chip enable, etc.) that make up your bus, making it easy to identify where packets begin and end and identifying sub-packet components such as address, data, identifier, CRC, etc. Serial Triggering Trigger on packet content such as start of packet, specific addresses, specific data content, unique identifiers, etc., on popular serial interfaces: I2C, SPI, RS-232/422/485/UART, CAN, and LIN. Bus Decoding Tired of having to visually inspect the waveform to count clocks and determine if each bit is a 1 or a 0, and then combine bits into bytes and determine the hex value? Let the oscilloscope do it for you! Once you’ve set up a bus, the oscilloscope will decode each packet on the bus and display the value in either hex, binary, decimal (LIN only), or ASCII (RS-232/422/485/UART only) in the bus waveform. Event Table In addition to seeing decoded packet data on the bus waveform itself, you can view all captured packets in a tabular view much like you would see on a logic analyzer. Packets are time-stamped and listed consecutively with columns for each component (Address, Data, etc.). The event table can also be exported for use offline. Search Serial triggering is very useful for isolating an event of interest, but once you’ve captured it and need to analyze the surrounding data, what do you do? In the past, you had to manually scroll through the waveform, counting and converting bits and looking for what caused the event. With the MSO2000 and DPO2000 Series, you can have the oscilloscope automatically search through the acquired data for user-defined criteria including serial packet content. Each occurrence is marked for easy reference. Rapid navigation between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel. Mixed Signal Design and Analysis (MSO2000 Series) As an embedded-design engineer, you are faced with the challenge of ever-increasing system complexity. A typical embedded design may incorporate various analog signals, high- and low-speed serial digital communication and microprocessor buses, just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but parallel buses are still used in many applications. Microprocessors, FPGAs, Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters (DACs) are all examples of ICs that present unique measurement challenges in today’s embedded designs. The MSO2000 Series Mixed Signal Oscilloscopes offer the addition of 16 digital channels. These channels are tightly integrated into the oscilloscope’s user interface, simplifying operation and making it possible to solve mixed signal issues easily. Next Generation Digital Waveform Display In a continued effort to make mixed signal oscilloscopes easy to use, the MSO2000 Series has redefined the way you view digital waveforms. One common problem shared by both logic analyzers and mixed signal oscilloscopes is determining if data is a one or a zero when zoomed in far enough that the digital trace stays flat all the way across the display. The MSO2000 has color-coded the digital traces, displaying ones in green and zeros in blue. In addition, the MSO2000 displays white edges around the transition points of digital channels when there is uncertainty between sample points. This acts as a visual reminder that increasing the sample rate on the next acquisition will reveal higher frequency information than your previous settings could acquire. Channel setup on an MSO can often be time consuming as compared to the traditional oscilloscope. This process often includes probing the device undertest, labeling the channels, and positioning the channels on screen. The MSO2000 simplifies this process by allowing the user to group digital waveforms and enter waveform labels using a USB keyboard. By simply placing digital waveforms next to each other, they form a group. Once a group is formed, you can position all the channels contained in that group together. This greatly reduces the normal setup time associated with positioning channels individually. PC Connectivity and USB Data Storage The MSO2000 and DPO2000 Series provides flexibility in data transfer with standard USB host and device ports which enable removable data storage, seamless PC connectivity, and direct printing. Also available are optional GPIB, LAN, and Video-Out adaptors. Easily capture, save and analyze measurement results with OpenChoice® Desktop PC Communications software. Simply pull screen images and waveform data into the stand-alone desktop application or directly in Microsoft Word and Excel. To complement OpenChoice, National Instruments LabVIEW SignalExpressTM Tektronix Edition software provides you with extended capabilities, including advanced analysis, remote oscilloscope control and live waveform analysis. Alternatively, if you prefer not to use the PC, you can simply print your image directly to any PictBridge® compatible printer using the USB device port. TekVPI® Probing The TekVPI probe interface sets the standard for ease of use in probing. TekVPI probes feature status indicators and controls, as well as a probe menu button right on the input compensation box itself. This button brings up a probe menu on the oscilloscope display with all relevant settings and controls for the probe. The TekVPI interface utilizes a new probe power management architecture enabling direct attachment of current probes. (Requires TekVPI External Power Supply - Tektronix Part number: 119-7465-xx). Finally, TekVPI probes can be controlled remotely by using USB, GPIB, or Ethernet, enabling more versatile solutions in ATE environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO2024 - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2024
Mixed Signal Oscilloscope MSO2024
The MSO2024 is a 200 MHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwitdh: 200 MHz Channels: 4 Analog and 16 Digital Sample Rate:1 GS/s Record Length: 1 Mpts 5,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Serial Bus Trigger and Decode I2C, SPI, CAN, LIN, and RS-232/ 422/485/UART serial triggering, decode, and analysis options Ease of Use Features Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units 7 in. (180 mm) Widescreen TFT-LCD Color Display USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 device port on rear panel for direct PC control of oscilloscope using USBTMC or direct printing to any PictBridge® compatible printer Plug ‘n’ Play PC connectivity and analysis software solutions Small Footprint and Lightweight – Only 5.3 in. (134 mm) deep and 7 lb. 14 oz (3.6 kg) Mixed Signal Design and Analysis Ability to time correlate up to 4 analog and 16 digital channels Parallel bus trigger and analysis Multichannel setup and hold triggering Next-generation digital waveform display Applications Embedded design and debug Mixed signal design and debug Power measurements Automotive electronics Education and training Video design and debug The Tektronix MSO2024 delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the Tektronix MSO2024 offers a deep record length of 1 Mpoints standard on all channels. With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2024 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. The Tektronix MSO/DPO2000 Series redefines expectations for working with long record lengths with the following innovative Wave Inspector controls: Zoom/Pan A dedicated, two-tier front-panel control provides intuitive control of both zooming and panning. The inner control adjusts the zoom factor (or zoom scale); turning it clockwise activates zoom and goes to progressively higher zoom factors, while turning it counterclockwise results in lower zoom factors and eventually turning zoom off. The outer control pans the zoom box across the waveform to quickly get to the portion of the waveform you are interested in. The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box moves. Pan direction is changed by simply turning the control the other way. No longer do you need to navigate through multiple menus to adjust your zoom view. Play/Pause A dedicated play/pause button on the front panel scrolls the waveform across the display automatically while you look for anomalies or an event of interest. Playback speed and direction are controlled using the intuitive pan control. Once again, turning the control further makes the waveform scroll faster and changing direction is as simple as turning the control the other way. User Marks See something interesting on your waveform? Press the Set Mark button on the front panel to leave one or more “bookmarks” on the waveform. Navigating between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel. Search Marks Don’t want to take the time to inspect the entire acquisition manually to find the event you’re looking for? The MSO/DPO2000 Series features a robust automatic waveform search feature that allows you to search through your long acquisition based on user-defined criteria. All occurrences of the event are highlighted with search marks and are easily navigated to, using the front-panel Previous (←) and Next (→) buttons. Search types include edge, pulse width, runt, logic, setup and hold, rise/fall time and parallel, I2C, SPI, RS-232/422/485/ UART, CAN, and LIN packet content. Serial Triggering and Analysis One of the most common applications requiring long record length is serial data analysis in embedded system design. Embedded systems are virtually everywhere. They can contain many different types of devices including microprocessors, microcontrollers, DSPs, RAM, EEPROMs, FPGAs, ADCs, DACs, and I/O. These various devices have traditionally communicated with each other and the outside world using wide parallel buses. Today, however, more and more embedded systems are replacing these wide parallel buses with serial buses due to lower board space requirements, fewer pins, lower power, embedded clocks, differential signaling for better noise immunity and most importantly, lower cost. In addition, there’s a large supply of off-the-shelf building block components from reputable manufacturers, enabling rapid design development. While serial buses have a large number of benefits, they also present significant challenges that their predecessors (parallel buses) did not face. They make debugging bus and system problems more difficult, it’s harder to isolate events of interest and it’s more difficult to interpret what is displayed on the oscilloscope screen. The MSO2000 and DPO2000 Series address these challenges and represent the ultimate tool for engineers working with serial buses such as I2C, SPI, RS-232/422/ 485/UART, CAN, and LIN. Bus Display Provides a higher level, combined view of the individual signals (clock, data, chip enable, etc.) that make up your bus, making it easy to identify where packets begin and end and identifying sub-packet components such as address, data, identifier, CRC, etc. Serial Triggering Trigger on packet content such as start of packet, specific addresses, specific data content, unique identifiers, etc., on popular serial interfaces: I2C, SPI, RS-232/422/485/UART, CAN, and LIN. Bus Decoding Tired of having to visually inspect the waveform to count clocks and determine if each bit is a 1 or a 0, and then combine bits into bytes and determine the hex value? Let the oscilloscope do it for you! Once you’ve set up a bus, the oscilloscope will decode each packet on the bus and display the value in either hex, binary, decimal (LIN only), or ASCII (RS-232/422/485/UART only) in the bus waveform. Event Table In addition to seeing decoded packet data on the bus waveform itself, you can view all captured packets in a tabular view much like you would see on a logic analyzer. Packets are time-stamped and listed consecutively with columns for each component (Address, Data, etc.). The event table can also be exported for use offline. Search Serial triggering is very useful for isolating an event of interest, but once you’ve captured it and need to analyze the surrounding data, what do you do? In the past, you had to manually scroll through the waveform, counting and converting bits and looking for what caused the event. With the MSO2000 and DPO2000 Series, you can have the oscilloscope automatically search through the acquired data for user-defined criteria including serial packet content. Each occurrence is marked for easy reference. Rapid navigation between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel. Mixed Signal Design and Analysis (MSO2000 Series) As an embedded-design engineer, you are faced with the challenge of ever-increasing system complexity. A typical embedded design may incorporate various analog signals, high- and low-speed serial digital communication and microprocessor buses, just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but parallel buses are still used in many applications. Microprocessors, FPGAs, Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters (DACs) are all examples of ICs that present unique measurement challenges in today’s embedded designs. The MSO2000 Series Mixed Signal Oscilloscopes offer the addition of 16 digital channels. These channels are tightly integrated into the oscilloscope’s user interface, simplifying operation and making it possible to solve mixed signal issues easily. Next Generation Digital Waveform Display In a continued effort to make mixed signal oscilloscopes easy to use, the MSO2000 Series has redefined the way you view digital waveforms. One common problem shared by both logic analyzers and mixed signal oscilloscopes is determining if data is a one or a zero when zoomed in far enough that the digital trace stays flat all the way across the display. The MSO2000 has color-coded the digital traces, displaying ones in green and zeros in blue. In addition, the MSO2000 displays white edges around the transition points of digital channels when there is uncertainty between sample points. This acts as a visual reminder that increasing the sample rate on the next acquisition will reveal higher frequency information than your previous settings could acquire. Channel setup on an MSO can often be time consuming as compared to the traditional oscilloscope. This process often includes probing the device undertest, labeling the channels, and positioning the channels on screen. The MSO2000 simplifies this process by allowing the user to group digital waveforms and enter waveform labels using a USB keyboard. By simply placing digital waveforms next to each other, they form a group. Once a group is formed, you can position all the channels contained in that group together. This greatly reduces the normal setup time associated with positioning channels individually. PC Connectivity and USB Data Storage The MSO2000 and DPO2000 Series provides flexibility in data transfer with standard USB host and device ports which enable removable data storage, seamless PC connectivity, and direct printing. Also available are optional GPIB, LAN, and Video-Out adaptors. Easily capture, save and analyze measurement results with OpenChoice® Desktop PC Communications software. Simply pull screen images and waveform data into the stand-alone desktop application or directly in Microsoft Word and Excel. To complement OpenChoice, National Instruments LabVIEW SignalExpressTM Tektronix Edition software provides you with extended capabilities, including advanced analysis, remote oscilloscope control and live waveform analysis. Alternatively, if you prefer not to use the PC, you can simply print your image directly to any PictBridge® compatible printer using the USB device port. TekVPI® Probing The TekVPI probe interface sets the standard for ease of use in probing. TekVPI probes feature status indicators and controls, as well as a probe menu button right on the input compensation box itself. This button brings up a probe menu on the oscilloscope display with all relevant settings and controls for the probe. The TekVPI interface utilizes a new probe power management architecture enabling direct attachment of current probes. (Requires TekVPI External Power Supply - Tektronix Part number: 119-7465-xx). Finally, TekVPI probes can be controlled remotely by using USB, GPIB, or Ethernet, enabling more versatile solutions in ATE environments.

The MSO2024 is a 200 MHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwitdh: 200 MHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate:1 GS/s
  • Record Length: 1 Mpts
  • 5,000 wfm/s Maximum Waveform Capture Rate
  • Suite of Advanced Triggers

Serial Bus Trigger and Decode

  • I2C, SPI, CAN, LIN, and RS-232/ 422/485/UART serial triggering, decode, and analysis options

Ease of Use Features

  • Wave Inspector® Controls Provide Easy Navigation and Automated
  • Search of Waveform Data
  • FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events
  • 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units
  • 7 in. (180 mm) Widescreen TFT-LCD Color Display
  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage
  • USB 2.0 device port on rear panel for direct PC control of oscilloscope using USBTMC or direct printing to any PictBridge® compatible printer
  • Plug ‘n’ Play PC connectivity and analysis software solutions
  • Small Footprint and Lightweight – Only 5.3 in. (134 mm) deep and 7 lb. 14 oz (3.6 kg)

Mixed Signal Design and Analysis

  • Ability to time correlate up to 4 analog and 16 digital channels
  • Parallel bus trigger and analysis
  • Multichannel setup and hold triggering
  • Next-generation digital waveform display

Applications

  • Embedded design and debug
  • Mixed signal design and debug
  • Power measurements
  • Automotive electronics
  • Education and training
  • Video design and debug

The Tektronix MSO2024 delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the Tektronix MSO2024 offers a deep record length of 1 Mpoints standard on all channels.

With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2024 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.

The Tektronix MSO/DPO2000 Series redefines expectations for working with long record lengths with the following innovative Wave Inspector controls:

Zoom/Pan

A dedicated, two-tier front-panel control provides intuitive control of both zooming and panning. The inner control adjusts the zoom factor (or zoom scale); turning it clockwise activates zoom and goes to progressively higher zoom factors, while turning it counterclockwise results in lower zoom factors and eventually turning zoom off. The outer control pans the zoom box across the waveform to quickly get to the portion of the waveform you are interested in.

The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box moves. Pan direction is changed by simply turning the control the other way. No longer do you need to navigate through multiple menus to adjust your zoom view.

Play/Pause

A dedicated play/pause button on the front panel scrolls the waveform across the display automatically while you look for anomalies or an event of interest. Playback speed and direction are controlled using the intuitive pan control.
Once again, turning the control further makes the waveform scroll faster and changing direction is as simple as turning the control the other way.

User Marks

See something interesting on your waveform? Press the Set Mark button on the front panel to leave one or more “bookmarks” on the waveform. Navigating between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel.

Search Marks

Don’t want to take the time to inspect the entire acquisition manually to find the event you’re looking for? The MSO/DPO2000 Series features a robust automatic waveform search feature that allows you to search through your long acquisition based on user-defined criteria. All occurrences of the event are highlighted with search marks and are easily navigated to, using the front-panel Previous (←) and Next (→) buttons. Search types include edge, pulse width, runt, logic, setup and hold, rise/fall time and parallel, I2C, SPI, RS-232/422/485/ UART, CAN, and LIN packet content.

Serial Triggering and Analysis

One of the most common applications requiring long record length is serial data analysis in embedded system design.

Embedded systems are virtually everywhere. They can contain many different types of devices including microprocessors, microcontrollers, DSPs, RAM, EEPROMs, FPGAs, ADCs, DACs, and I/O. These various devices have traditionally communicated with each other and the outside world using wide parallel buses. Today, however, more and more embedded systems are replacing these wide parallel buses with serial buses due to lower board space requirements, fewer pins, lower power, embedded clocks, differential signaling for better noise immunity and most importantly, lower cost. In addition, there’s a large supply of off-the-shelf building block components from reputable manufacturers, enabling rapid design development.

While serial buses have a large number of benefits, they also present significant challenges that their predecessors (parallel buses) did not face. They make debugging bus and system problems more difficult, it’s harder to isolate events of interest and it’s more difficult to interpret what is displayed on the oscilloscope screen. The MSO2000 and DPO2000 Series address these challenges and represent the ultimate tool for engineers working with serial buses such as I2C, SPI, RS-232/422/ 485/UART, CAN, and LIN.

Bus Display

Provides a higher level, combined view of the individual signals (clock, data, chip enable, etc.) that make up your bus, making it easy to identify where packets begin and end and identifying sub-packet components such as address, data, identifier, CRC, etc.

Serial Triggering

Trigger on packet content such as start of packet, specific addresses, specific data content, unique identifiers, etc., on popular serial interfaces: I2C, SPI, RS-232/422/485/UART, CAN, and LIN.

Bus Decoding

Tired of having to visually inspect the waveform to count clocks and determine if each bit is a 1 or a 0, and then combine bits into bytes and determine the hex value? Let the oscilloscope do it for you! Once you’ve set up a bus, the oscilloscope will decode each packet on the bus and display the value in either hex, binary, decimal (LIN only), or ASCII (RS-232/422/485/UART only) in the bus waveform.

Event Table

In addition to seeing decoded packet data on the bus waveform itself, you can view all captured packets in a tabular view much like you would see on a logic analyzer. Packets are time-stamped and listed consecutively with columns for each component (Address, Data, etc.). The event table can also be exported for use offline.

Search

Serial triggering is very useful for isolating an event of interest, but once you’ve captured it and need to analyze the surrounding data, what do you do? In the past, you had to manually scroll through the waveform, counting and converting bits and looking for what caused the event. With the MSO2000 and DPO2000 Series, you can have the oscilloscope automatically search through the acquired data for user-defined criteria including serial packet content. Each occurrence is marked for easy reference.
Rapid navigation between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel.

Mixed Signal Design and Analysis (MSO2000 Series)

As an embedded-design engineer, you are faced with the challenge of ever-increasing system complexity. A typical embedded design may incorporate various analog signals, high- and low-speed serial digital communication and microprocessor buses, just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but parallel buses are still used in many applications.

Microprocessors, FPGAs, Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters (DACs) are all examples of ICs that present unique measurement challenges in today’s embedded designs. The MSO2000 Series Mixed Signal Oscilloscopes offer the addition of 16 digital channels. These channels are tightly integrated into the oscilloscope’s user interface, simplifying operation and making it possible to solve mixed signal issues easily.

Next Generation Digital Waveform Display

In a continued effort to make mixed signal oscilloscopes easy to use, the MSO2000 Series has redefined the way you view digital waveforms. One common problem shared by both logic analyzers and mixed signal oscilloscopes is determining if data is a one or a zero when zoomed in far enough that the digital trace stays flat all the way across the display. The MSO2000 has color-coded the digital traces, displaying ones in green and zeros in blue. In addition, the MSO2000 displays white edges around the transition points of digital channels when there is uncertainty between sample points. This acts as a visual reminder that increasing the sample rate on the next acquisition will reveal higher frequency information than your previous settings could acquire.

Channel setup on an MSO can often be time consuming as compared to the traditional oscilloscope. This process often includes probing the device undertest, labeling the channels, and positioning the channels on screen. The MSO2000 simplifies this process by allowing the user to group digital waveforms and enter waveform labels using a USB keyboard. By simply placing digital waveforms next to each other, they form a group. Once a group is formed, you can position all the channels contained in that group together. This greatly reduces the normal setup time associated with positioning channels individually.

PC Connectivity and USB Data Storage

The MSO2000 and DPO2000 Series provides flexibility in data transfer with standard USB host and device ports which enable removable data storage, seamless PC connectivity, and direct printing. Also available are optional GPIB, LAN, and Video-Out adaptors.

Easily capture, save and analyze measurement results with OpenChoice® Desktop PC Communications software. Simply pull screen images and waveform data into the stand-alone desktop application or directly in Microsoft Word and Excel.

To complement OpenChoice, National Instruments LabVIEW SignalExpressTM Tektronix Edition software provides you with extended capabilities, including advanced analysis, remote oscilloscope control and live waveform analysis. Alternatively, if you prefer not to use the PC, you can simply print your image directly to any PictBridge® compatible printer using the USB device port.

TekVPI® Probing

The TekVPI probe interface sets the standard for ease of use in probing. TekVPI probes feature status indicators and controls, as well as a probe menu button right on the input compensation box itself. This button brings up a probe menu on the oscilloscope display with all relevant settings and controls for the probe. The TekVPI interface utilizes a new probe power management architecture enabling direct attachment of current probes. (Requires TekVPI External Power Supply - Tektronix Part number: 119-7465-xx).

Finally, TekVPI probes can be controlled remotely by using USB, GPIB, or Ethernet, enabling more versatile solutions in ATE environments.

Supplier's Site Datasheet
Oscilloscope, Mixed Signal, 200 MHz, 4 Channels + 16 Digital Channels - 70136916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, Mixed Signal, 200 MHz, 4 Channels + 16 Digital Channels
70136916
Oscilloscope, Mixed Signal, 200 MHz, 4 Channels + 16 Digital Channels 70136916
The Power to Solve Problems Quickly The MSO2000 and DPO2000 Series digital phosphor oscilloscopes (DPOs) deliver the performance and tools you need to visualize your signals and find answers quickly. The DPO2000 Series are the first oscilloscopes to provide 1 M points of usable record length on all channels, serial trigger and decode analysis options, a variable low-pass filter that also allows you to see signal details to the oscilloscope's full bandwidth and all in a compact form factor. The MSO2000 Series adds 16 integrated digital channels, enabling you to visualize and time correlate analog and digital signals on a single instrument. This integration extends triggering functionality across all 20 channels which is ideal for debugging mixed analog and digital designs. Key Performance Specifications 100 MHz and 200 MHz Bandwidth Models 2- or 4-Analog Channels 16 Digital Channels Sample Rates Up to 1 GS/s on All Channels 1 Mega Sample Record Length on All Channels 5,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Serial Bus Trigger and Decode I2C, SPI, CAN, LIN, and RS-232/422/485/UART Serial Triggering, Decode, and Analysis Options Available Ease of Use Features Wave Inspector® Navigation and Search Provides Unprecedented Efficiency in Waveform Analysis FilterVu™ Variable Low-Pass Filter Allows for Removal of Unwanted Signal Noise While Still Capturing High-Frequency Events 7 inch (180 mm) Bright, Widescreen, TFT-LCD Color Display USB 2.0 on Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Direct PC Control of Oscilloscope Using USBTMC or Direct Printing to Any PictBridge® Compatible Printer Plug'n'Play PC Connectivity and Analysis Software Solutions TekVPI® Probe Interface Supports Active, Differential and Current Probes for Automatic Scaling and Units Small Footprint and Light Weight — Only 5.3 inch (134 mm) Deep and 7 lb 14 Oz (3.6 kg) Mixed Signal Design and Analysis (MSO2000 Series) Ability to Time Correlate Up to 4-Analog and 16-Digital Channels Parallel Bus Trigger and Analysis Multichannel Setup and Hold Triggering Next-Generation Digital Waveform Display

The Power to Solve Problems Quickly
The MSO2000 and DPO2000 Series digital phosphor oscilloscopes (DPOs) deliver the performance and tools you need to visualize your signals and find answers quickly. The DPO2000 Series are the first oscilloscopes to provide 1 M points of usable record length on all channels, serial trigger and decode analysis options, a variable low-pass filter that also allows you to see signal details to the oscilloscope's full bandwidth and all in a compact form factor. The MSO2000 Series adds 16 integrated digital channels, enabling you to visualize and time correlate analog and digital signals on a single instrument. This integration extends triggering functionality across all 20 channels which is ideal for debugging mixed analog and digital designs.
Key Performance Specifications

  • 100 MHz and 200 MHz Bandwidth Models
  • 2- or 4-Analog Channels
  • 16 Digital Channels
  • Sample Rates Up to 1 GS/s on All Channels
  • 1 Mega Sample Record Length on All Channels
  • 5,000 wfm/s Maximum Waveform Capture Rate
  • Suite of Advanced Triggers
    Serial Bus Trigger and Decode
  • I2C, SPI, CAN, LIN, and RS-232/422/485/UART Serial Triggering, Decode, and Analysis Options Available
    Ease of Use Features
  • Wave Inspector® Navigation and Search Provides Unprecedented Efficiency in Waveform Analysis
  • FilterVu™ Variable Low-Pass Filter Allows for Removal of Unwanted Signal Noise While Still Capturing High-Frequency Events
  • 7 inch (180 mm) Bright, Widescreen, TFT-LCD Color Display
  • USB 2.0 on Front Panel for Quick and Easy Data Storage
  • USB 2.0 Device Port on Rear Panel for Direct PC Control of Oscilloscope Using USBTMC or Direct Printing to Any PictBridge® Compatible Printer
  • Plug'n'Play PC Connectivity and Analysis Software Solutions
  • TekVPI® Probe Interface Supports Active, Differential and Current Probes for Automatic Scaling and Units
  • Small Footprint and Light Weight — Only 5.3 inch (134 mm) Deep and 7 lb 14 Oz (3.6 kg)
    Mixed Signal Design and Analysis (MSO2000 Series)
  • Ability to Time Correlate Up to 4-Analog and 16-Digital Channels
  • Parallel Bus Trigger and Analysis
  • Multichannel Setup and Hold Triggering
  • Next-Generation Digital Waveform Display
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO2024 70136916
Product Name Mixed Signal Oscilloscope Oscilloscope, Mixed Signal, 200 MHz, 4 Channels + 16 Digital Channels
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2CH PC Oscilloscope - OWON VDS6000 Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 14.00 (# bits)
Host Interface USB; WiFi
View Details
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
 - 1241954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Features Has Display; Removable Storage
View Details
Super Phosphor Oscilloscopes - SDS2072X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers