· Dual-channel, ultra-thin body design.
· 100MHz bandwidth, and 1GSa/s real-time sampling rate.
· Standard built-in 5MHz signal generator.
· 8-bit, 12-bit, 14-bit vertical resolution, more accurate measurement.
· Max. 10M record length.
· Friendly UI, X-Y and waveform can be displayed on the same screen.
· Standard SCPI protocol supported, LabVIEW supported.
· Secondary development supported on Windows, Linux, Android, and iOS platform.
· USB Type-C powered, faster data transmission, support 5-15V wide voltage power supply.
· WiFi wireless transmission, more convenient to use. (Need to choose Wi-Fi accessories)
· 4 channels ultra thin design
· Up to 100MHz bandwidth, and max 1GS/s real-time sample rate
· 8 bits, 12 bits, 14 bits vertical accuracy, more accurate measurement
· Max 10M record length
· Friendly UI : X-Y, and waveform 2 views displayed on the same screen
· SCPI、LABVIEW supported
· Support the secondary development of windows / Linux / Android / iOS platform
· USB typ-c power supply, faster data transmission, support 5-15v wide voltage power supply
· WIFI unlimited transmission, more convenient to use.
(WiFi accessories are required)
Fujian Lilliput Optoelectronics Technology Co., Ltd. | Fujian Lilliput Optoelectronics Technology Co., Ltd. | |
---|---|---|
Product Category | Oscilloscopes | Oscilloscopes |
Product Number | OWON VDS6000 Series | OWON VDS6000 Series |
Product Name | 2CH PC Oscilloscope | 4CH PC Oscilloscope |
Number of Input Channels | 2 (# channels) | 4 (# channels) |