RS Pro IDS-2000A Series digital storage oscilloscopes have Visual Persistence Oscilloscope (VPO) technology, which uses grayscale display of waveforms to distinguish signals from one another according to their occurrence frequencies (colour mode can be selected to differentiate the occurrence frequencies among various waveforms on the screen). IDS-2000A Series incorporates 2 Mpts record length, waveform search and segmented memory as standard features. Efficiencies in memory use result because events of interest can be captured and saved into the segmented memory (2048 sections) for observation, while irrelevent waveforms can be ignored. IDS-2000A can Search and Mark waveform sections which comply with user-defined search condition and threshold levels within the whole memory. All waveforms can be navigated efficiently using the Zoom window and Play/Pause button. The fast waveform update rate of 80 000 wfm/s enables accurate acquisition and examination of inrush signals and elusive glitches without missing any detail.
Number of Channels = 4
Bandwidth = 300MHz
Oscilloscope Type = Digital Storage
Series = IDS2000
Power Source = Mains
Display Type = Colour
Minimum Vertical Sensitivity = 1mV/div
Maximum Vertical Sensitivity = 10V/div
Minimum Time Base = 1ns/div
Maximum Time Base = 100s/div
RS Components, Ltd. | |
---|---|
Product Category | Oscilloscopes |
Product Number | 1241954 |
Bandwidth | 300 MHz |