Baumann Paper Co., Inc. Datasheets for Boxes and Crates
Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more
| Product Name | Notes |
|---|---|
| Corrugated Box. 10" x 10" x 24". | |
| Corrugated Box. 10" x 6-1/4" x 3-1/2". | |
| Corrugated Box. 12" x 12" x 40". | |
| Corrugated Box. 16" x 12" x 12". | |
| Corrugated Box. 18" x 8" x 6". | |
| Corrugated Box. 20" x 10" x 10". | |
| Corrugated Box. 24" x 9" x 9". | |
| Corrugated Box. 4" x 4" x 4". White Color. | |
| Resealable Plastic Bag with Write-On Strips. 10" x 12" Gallon Size. Pop-Up Dispenser Box. LDPE Plastic. |