Push-to-Talk (PTT) handsets address the need for security in environments where background conversations must not be over heard on the telephone. With a Walker PTT handset any conversation can be conducted without the worries of eavesdropping. PTT solutions are also recommended for environments with loud intermittent background noise.
Features:
- Transmitter Type: EM-80 - Standard Gain Electret
- Output Level: -46 dBV
- 96 dBSPL
- Input Impedance: 150 Ohm
- Receive distortion: less than 5%
- Compatible with hearing aids
TelephoneStuff.com | |
---|---|
Product Category | Telephones and Cellular Phones |
Product Number | 50846-001 |
Product Name | Ameriphone - Clarity PTT-KM-EM80RP Push-To-Talk Telephone.. |
Phone Type | Network Phone / IP Phone |