Vibra Screw, Inc. Datasheets for Vertical Conveyors
Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous.
Vertical Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Flexifeeders are available in capacities up to 900 ft³/hr and single unit conveying lengths of 50'. Flexifeeders can be teamed with Vibra Screw Bulk Bag Unloaders and Vibrated Bins to... | |
| Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no... |