Vibra Screw, Inc. Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Flexifeeders are available in capacities up to 900 ft³/hr and single unit conveying lengths of 50'. Flexifeeders can be teamed with Vibra Screw Bulk Bag Unloaders and Vibrated Bins to... | |
| Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no... | |
| Vibra Screw's line of Vibrating Conveyors offers a simple and efficient means to meter and convey your dry bulk material. These open or enclosed units will handle nearly any material,... |