Vibra Screw, Inc. Datasheets for Bin Activators and Discharge Aids
Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers, or silos.
Bin Activators and Discharge Aids: Learn more
| Product Name | Notes |
|---|---|
| Developed by Vibra Screw Inc. in 1959, the Bin Activator & Bin Discharger have remained the best solution to bin flow problems. They eliminate bridging and rat holing, reduce particle... | |
| Vibra Screw Live Bottom Bins are integral Bin Activator / Silo systems available in sizes between 3 ft3 and 1200 ft3 (0.084 m3 to 33.9m3). |