Nexperia B.V. Quadruple bidirectional ESD transient voltage suppressor BZA408B,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadruple bidirectional ESD transient voltage suppressor - BZA408B,115 - Nexperia B.V.
Nijmegen, Netherlands
Quadruple bidirectional ESD transient voltage suppressor
BZA408B,115
Quadruple bidirectional ESD transient voltage suppressor BZA408B,115
4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package. Features and benefits ESD rating > 15 kV, according to IEC1000-4-2 SOT457 surface mount package Non-clamping range: -5 V to +5 V Channel separation: > 70 dB Low reverse current: < 100 nA Low diode capacitance: < 75 pF Applications Protection of equipment, connected to data and transmission lines, against voltage surges caused by electrostatic discharge e.g: Computers and peripherals Audio and video equipment Communication systems Medical equipment Portable electronics

4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package.

Features and benefits

  • ESD rating > 15 kV, according to IEC1000-4-2
  • SOT457 surface mount package
  • Non-clamping range: -5 V to +5 V
  • Channel separation: > 70 dB
  • Low reverse current: < 100 nA
  • Low diode capacitance: < 75 pF

Applications

Protection of equipment, connected to data and transmission lines, against voltage surges caused by electrostatic discharge e.g:

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Medical equipment
  • Portable electronics
Supplier's Site Datasheet
 - BZA408B,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia BZA408B - Trans Voltage Suppressor Diode, 20W, 5V, Bidirectional, 4 Element, SC-74

Nexperia BZA408B - Trans Voltage Suppressor Diode, 20W, 5V, Bidirectional, 4 Element, SC-74

Supplier's Site Datasheet
TVS - TVS - Diodes - BZA408B,115 - 1025687-BZA408B,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - BZA408B,115
1025687-BZA408B,115
TVS - TVS - Diodes - BZA408B,115 1025687-BZA408B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025687-BZA408B,115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 75pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 5V (Max) Power Dissipation - Pd: 20W Alternative Parts (Cross-Reference): BZA408B; BZA408B,125; BZA408B,115; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025687-BZA408B,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 75pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 5V (Max)
Power Dissipation - Pd: 20W
Alternative Parts (Cross-Reference): BZA408B; BZA408B,125; BZA408B,115;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - BZA408B,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
BZA408B,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) BZA408B,115
20W 5V SOT-457 Electrostatic and Surge Protection (TVS/ESD) ROHS

20W 5V SOT-457 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZA408B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZA408B,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZA408B,115
TVS DIODE 5VWM 6TSOP

TVS DIODE 5VWM 6TSOP

Supplier's Site
 - 509623 - RS Components, Ltd.
Corby, Northants, United Kingdom
ESD rating > 15kV, according to IEC1000-4-2. SOT457 surface mount package. Non-clamping range: -5V to +5V. Channel separation: > 70dB. Low reverse current: < 100nA. Low diode capacitance: < 75pF Diode Configuration = Complex Array Direction Type = Bi-Directional Maximum Clamping Voltage = 10V Minimum Breakdown Voltage = 5.5V Mounting Type = Surface Mount Package Type = TSOP Maximum Reverse Stand-off Voltage = 5V Pin Count = 6 Peak Pulse Power Dissipation = 20W Maximum Peak Pulse Current = 2A

ESD rating > 15kV, according to IEC1000-4-2. SOT457 surface mount package. Non-clamping range: -5V to +5V. Channel separation: > 70dB. Low reverse current: < 100nA. Low diode capacitance: < 75pF
Diode Configuration = Complex Array
Direction Type = Bi-Directional
Maximum Clamping Voltage = 10V
Minimum Breakdown Voltage = 5.5V
Mounting Type = Surface Mount
Package Type = TSOP
Maximum Reverse Stand-off Voltage = 5V
Pin Count = 6
Peak Pulse Power Dissipation = 20W
Maximum Peak Pulse Current = 2A

Supplier's Site
TVS Diodes - 1727-4945-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4945-2-ND
TVS Diodes 1727-4945-2-ND
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Supplier's Site Datasheet
TVS Diodes - 1727-4945-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4945-1-ND
TVS Diodes 1727-4945-1-ND
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Supplier's Site Datasheet
TVS Diodes - 1727-4945-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4945-6-ND
TVS Diodes 1727-4945-6-ND
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number BZA408B,115 BZA408B,115 1025687-BZA408B,115 BZA408B,115 BZA408B,115 509623 1727-4945-2-ND
Product Name Quadruple bidirectional ESD transient voltage suppressor TVS - TVS - Diodes - BZA408B,115 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Direction Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT457; SOT457 6-TSOP SOT457 6-TSOP TSOP SC-74; SOT457; SC-74, SOT-457
VWM 5 volts
CT 75 pF
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - PTVS6V5S1UR,115 - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details
7 suppliers
Transient voltage suppressor in DSN1608-2 for mobile applications - PTVS26VZ1USKYL - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD964
View Details
7 suppliers
High-temperature 600 W Transient Voltage Suppressor - PTVS15VP1UTP,115 - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD128
View Details
5 suppliers
High-voltage switching diode - BAS521,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1100 to 1.1 volts
View Details
6 suppliers