Nexperia B.V. 400 W Transient Voltage Suppressor PTVS6V5S1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS6V5S1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS6V5S1UR,115
400 W Transient Voltage Suppressor PTVS6V5S1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-5881-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5881-1-ND
TVS Diodes 1727-5881-1-ND
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123W

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-5881-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5881-6-ND
TVS Diodes 1727-5881-6-ND
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123W

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-5881-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5881-2-ND
TVS Diodes 1727-5881-2-ND
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123W

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS6V5S1UR,115 - 1090680-PTVS6V5S1UR,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PTVS6V5S1UR,115
1090680-PTVS6V5S1UR,115
TVS - TVS - Diodes - PTVS6V5S1UR,115 1090680-PTVS6V5S1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090680-PTVS6V5S1UR, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 35.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090680-PTVS6V5S1UR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 35.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s) - 554-PTVS6V5S1UR,115 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s)
554-PTVS6V5S1UR,115
NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s) 554-PTVS6V5S1UR,115
NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s)

NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s)

Supplier's Site
 - PTVS6V5S1UR,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PTVS6V5S1UR - Trans Voltage Suppressor Diode, 400W, 6.5V, Unidirectional, SOD2

Nexperia PTVS6V5S1UR - Trans Voltage Suppressor Diode, 400W, 6.5V, Unidirectional, SOD2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS6V5S1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS6V5S1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS6V5S1UR,115
TVS DIODE 6.5VWM 11.2VC SOD123W

TVS DIODE 6.5VWM 11.2VC SOD123W

Supplier's Site
Diode, Tvs, Uni, 6.5V, 400W, Sod123W; Product Range Nexperia - 84R0325 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 6.5V, 400W, Sod123W; Product Range Nexperia
84R0325
Diode, Tvs, Uni, 6.5V, 400W, Sod123W; Product Range Nexperia 84R0325
DIODE, TVS, UNI, 6.5V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:7.22V RoHS Compliant: Yes

DIODE, TVS, UNI, 6.5V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:7.22V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Utmel Electronic Limited Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS6V5S1UR,115 1727-5881-1-ND 1090680-PTVS6V5S1UR,115 554-PTVS6V5S1UR,115 PTVS6V5S1UR,115 PTVS6V5S1UR,115 84R0325
Product Name 400 W Transient Voltage Suppressor TVS Diodes TVS - TVS - Diodes - PTVS6V5S1UR,115 NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Uni, 6.5V, 400W, Sod123W; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-123; SOD123W SOD-123; SOD-123W CFP3 SOD-123; SOD-123W SOD123W SOD-123; SOD-123W
Configuration Single
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - PTVS5V0S1UR,115 - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details
5 suppliers
40 V, 0.5 A low VF Schottky barrier rectifier - PMEG4005CEJ-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F
RoHS Compliant RoHS
View Details
30 V, 2 A low VF Schottky barrier rectifier - PMEG3020EGW-QJ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - BAS70L-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882
RoHS Compliant RoHS
View Details
2 suppliers