Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC VIDEO DECODER 32LFCSP
IC VIDEO DECODER 32LFCSP
Video Decoder IC I²C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Manufacturer: Analog Devices Inc.
Win Source Part Number: 139658-ADV7180WBCP32
Packaging: Tray
Type: Video Decoder
Applications: Digital Cameras, Mobile Phones, Portable Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LFCSP-WQ (5x5)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
Product Number | ADV7180WBCP32Z | ADV7180WBCP32Z | ADV7180WBCP32Z | ADV7180WBCP32Z | 139658-ADV7180WBCP32Z |
Product Name | Video IC | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Linear - Video Processing - ADV7180WBCP32Z |
Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |