ROHM Semiconductor GmbH Video Drivers with Built-in Input Selection SW BH76361FV

Description
BH76360FV and BH76361FV are video signal switching ICs, each with six inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet
Description
BH76360FV and BH76361FV are video signal switching ICs, each with six inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Drivers with Built-in Input Selection SW - BH76361FV - ROHM Semiconductor GmbH
Willich, Germany
Video Drivers with Built-in Input Selection SW
BH76361FV
Video Drivers with Built-in Input Selection SW BH76361FV
BH76360FV and BH76361FV are video signal switching ICs, each with six inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

BH76360FV and BH76361FV are video signal switching ICs, each with six inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Video Processor ICs
Product Number BH76361FV
Product Name Video Drivers with Built-in Input Selection SW
Interface PORT
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Video Isolation Amplifier - BH7673G - ROHM Semiconductor GmbH
Specs
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers