Renesas Electronics Corporation 4-Channel Video and Audio Controller TW2837-BB1-GR

Description
The TW2837 is an improved version of TW2835 with four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The device includes four built-in analog anti-aliasing filters, four 10-bit ADCs, a proprietary digital gain/clamp controller, a high quality Y/C separator to reduce cross noise, and a high performance free scaler. The TW2837 has four built-in motion, blind and night detectors and a flexible video display/record/playb ack controller supporting basic display and MUX functions. The device also has an enhanced 256-color OSD that can display bitmap, single box, 2D array box, and mouse pointer. The built-in channel ID CODEC allows auto decoding and displaying during playback, and the additional scaler on the playback supports multi-cropping function of the same field or frame image. The TW2837 has two NTSC/PAL video encoders with three 10-bit DACs that can support composite and S-video outputs. The TW2837 also has an improved audio CODEC which has four audio ADCs and one DAC. A built-in audio controller can generate digital outputs for recording/mixing and accept digital input for playback. The TW2837 can be configured up to 8/16 channel video controller using chip-to-chip cascade connection. TW2837 is pin-to-pin compatible to TW2835.
Request a Quote Datasheet
Description
The TW2837 is an improved version of TW2835 with four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The device includes four built-in analog anti-aliasing filters, four 10-bit ADCs, a proprietary digital gain/clamp controller, a high quality Y/C separator to reduce cross noise, and a high performance free scaler. The TW2837 has four built-in motion, blind and night detectors and a flexible video display/record/playb ack controller supporting basic display and MUX functions. The device also has an enhanced 256-color OSD that can display bitmap, single box, 2D array box, and mouse pointer. The built-in channel ID CODEC allows auto decoding and displaying during playback, and the additional scaler on the playback supports multi-cropping function of the same field or frame image. The TW2837 has two NTSC/PAL video encoders with three 10-bit DACs that can support composite and S-video outputs. The TW2837 also has an improved audio CODEC which has four audio ADCs and one DAC. A built-in audio controller can generate digital outputs for recording/mixing and accept digital input for playback. The TW2837 can be configured up to 8/16 channel video controller using chip-to-chip cascade connection. TW2837 is pin-to-pin compatible to TW2835.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Video and Audio Controller - TW2837-BB1-GR - Renesas Electronics Corporation
Milpitas, CA, USA
4-Channel Video and Audio Controller
TW2837-BB1-GR
4-Channel Video and Audio Controller TW2837-BB1-GR
The TW2837 is an improved version of TW2835 with four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The device includes four built-in analog anti-aliasing filters, four 10-bit ADCs, a proprietary digital gain/clamp controller, a high quality Y/C separator to reduce cross noise, and a high performance free scaler. The TW2837 has four built-in motion, blind and night detectors and a flexible video display/record/playb ack controller supporting basic display and MUX functions. The device also has an enhanced 256-color OSD that can display bitmap, single box, 2D array box, and mouse pointer. The built-in channel ID CODEC allows auto decoding and displaying during playback, and the additional scaler on the playback supports multi-cropping function of the same field or frame image. The TW2837 has two NTSC/PAL video encoders with three 10-bit DACs that can support composite and S-video outputs. The TW2837 also has an improved audio CODEC which has four audio ADCs and one DAC. A built-in audio controller can generate digital outputs for recording/mixing and accept digital input for playback. The TW2837 can be configured up to 8/16 channel video controller using chip-to-chip cascade connection. TW2837 is pin-to-pin compatible to TW2835.

The TW2837 is an improved version of TW2835 with four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The device includes four built-in analog anti-aliasing filters, four 10-bit ADCs, a proprietary digital gain/clamp controller, a high quality Y/C separator to reduce cross noise, and a high performance free scaler. The TW2837 has four built-in motion, blind and night detectors and a flexible video display/record/playback controller supporting basic display and MUX functions. The device also has an enhanced 256-color OSD that can display bitmap, single box, 2D array box, and mouse pointer. The built-in channel ID CODEC allows auto decoding and displaying during playback, and the additional scaler on the playback supports multi-cropping function of the same field or frame image. The TW2837 has two NTSC/PAL video encoders with three 10-bit DACs that can support composite and S-video outputs. The TW2837 also has an improved audio CODEC which has four audio ADCs and one DAC. A built-in audio controller can generate digital outputs for recording/mixing and accept digital input for playback. The TW2837 can be configured up to 8/16 channel video controller using chip-to-chip cascade connection. TW2837 is pin-to-pin compatible to TW2835.

Supplier's Site Datasheet
Video Processing Ic - 684-TW2837-BB1-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-TW2837-BB1-GR
Video Processing Ic 684-TW2837-BB1-GR
IC AUDIO/VIDEO CTRLR 256LBGA Product overview: TW2837-BB1-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2837-BB1-GR can be used for catalog matching and distributor lookup.

IC AUDIO/VIDEO CTRLR 256LBGA Product overview: TW2837-BB1-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2837-BB1-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Processing - TW2837-BB1-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW2837-BB1-GR
Video Processing TW2837-BB1-GR
Video Controller IC I²S NTSC, PAL 256-LBGA Package

Video Controller IC I²S NTSC, PAL 256-LBGA Package

Buy Now Datasheet
Linear - Video Processing - TW2837-BB1-GR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TW2837-BB1-GR
Linear - Video Processing TW2837-BB1-GR
IC AUDIO/VIDEO CTRLR 256LBGA

IC AUDIO/VIDEO CTRLR 256LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TW2837-BB1-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TW2837-BB1-GR
Integrated Circuits (ICs) - Linear - Video Processing TW2837-BB1-GR
IC AUDIO/VIDEO CTRLR 256LBGA

IC AUDIO/VIDEO CTRLR 256LBGA

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number TW2837-BB1-GR 684-TW2837-BB1-GR TW2837-BB1-GR TW2837-BB1-GR TW2837-BB1-GR
Product Name 4-Channel Video and Audio Controller Video Processing Ic Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Package/Case BGA256, PQFP208 256-BGA 256-BGA 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products