Conspec Controls Inc. Datasheets for Gas Transmitters
Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA).
Gas Transmitters: Learn more
| Product Name | Notes |
|---|---|
| CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. | |
| CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. | |
| CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output... | |
| CONSPEC's CX Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CX Series is a simple and "smart" gas detector designed for use in hazardous or... | |
| CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage... |