Conspec Controls Inc. Single Channel Gas Controller P2065

Description
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC or 4 - 20 mA) permits integration of the Series P2065 into existing systems or as a stand-alone application. After a power loss or in the event of a malfunction, the unit resets automatically.
Description
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC or 4 - 20 mA) permits integration of the Series P2065 into existing systems or as a stand-alone application. After a power loss or in the event of a malfunction, the unit resets automatically.

Suppliers

Company
Product
Description
Supplier Links
Single Channel Gas Controller - P2065 - Conspec Controls Inc.
Charleroi, PA, USA
Single Channel Gas Controller
P2065
Single Channel Gas Controller P2065
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC or 4 - 20 mA) permits integration of the Series P2065 into existing systems or as a stand-alone application. After a power loss or in the event of a malfunction, the unit resets automatically.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC or 4 - 20 mA) permits integration of the Series P2065 into existing systems or as a stand-alone application. After a power loss or in the event of a malfunction, the unit resets automatically.

Supplier's Site

Technical Specifications

  Conspec Controls Inc.
Product Category Gas Instruments
Product Number P2065
Product Name Single Channel Gas Controller
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; Aerosols; NH3; (0-50, 100, 200, 500ppm); AsH3; Br2; (0-10ppm); CO2; (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO; (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2; (0-10, 20ppm); ClO2; (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons; (0-100% LEL or 0-100% Vol.); H2; (0-2000, 10,000ppm 0-4%); HCl; (0-25, 100, 150ppm); HCN; HF; H2Se; H2S; (0-25, 50, 100, 200ppm); NO; (0-50, 100ppm); NO2; (0-20ppm); O2; (0-25, 100%); O3; (0-2, 5ppm); PH3; SiH4; SO2; (0-10, 100, 1000, 2000ppm); SF6
Electrical Outputs Voltage; Current
Display Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Controller - Z-Gard® C 485 - MSA Safety
Specs
Application Ambient Air Monitoring
Electrical Outputs Current
Display Digital
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
XP-3380 Handheld Oxygen Detector -  - DOD Technologies Inc.
Specs
Measurement Type %Volume
Gas Types O2
Display Digital
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details