CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration procedure allows for a quick, non-intrusive, adjustment free calibration.
| Conspec Controls Inc. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | CN06 |
| Product Name | CN Series Remote Transmitter Series |
| Measurement Type | Trace |
| Application | Ambient Air Monitoring |
| Gas Types | Combustible; H2 |
| Electrical Outputs | Current |
| Display | Digital |