Labor-saving is how major users describe the SensAlert
® Universal Transmitter. Introduced three years ago,
it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce
maintenance.
The Sensidyne family of Universal 4-20 mA transmitters includes 2-wire and 3-wire versions, three
enclosure styles, and third party approval for Intrinsically Safe installation. A variety of accessories, including
duct mount and sample draw equipment, complete this exceptional product line.
The transmitter automatically recognizes all SensAlert
® sensors, displaying the gas name, engineering units,
and value. And, it performs linearization, plus temperature compensation from sensor stored data. This
delivers an accurate, drift-free measurement over the widest range of environmental conditions.
The user interface (MMI) is magnetic, and functional tests plus calibration are menu driven, from “APPLY GAS
NOW,” to “CAL OK.” The new calibration data are written into sensor memory and used for continuing
accurate operation.
Sensidyne, LP | |
---|---|
Product Category | Gas Transmitters |
Product Number | 7013276-2 |
Product Name | Explosion-Proof Transmitter |
Measurement Type | %LEL or %LFL; %Volume; Trace |
Gas Types | Toxic; Combustible |
Electrical Outputs | Current |
Display | Digital |