Microchip Technology, Inc. Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID MCP79401

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID - MCP79401 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID
MCP79401
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID MCP79401
The MCP79401 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID that is factory programmed in a locked section of EEPROM with a MAC Address. This ID can also be unlocked and reprogrammed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day EEPROM uses 8 bytes/page with Block Sector write protection Protect none, 1/4, 1/2 or all of array Unique ID is factory programmed with a MAC Address

The MCP79401 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID that is factory programmed in a locked section of EEPROM with a MAC Address. This ID can also be unlocked and reprogrammed by the end user.

Additional Features

    General purpose RTCC with features that target low power and smart energy applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 5 µA Typical Dynamic Current
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (power lost)
      • VBAT to VCC (power restored)
    • Dual alarms with single Interrupt Output that operates on VCC or VBAT
    • Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps
      • 1 ppm is approximately 86 milliseconds/day
    • EEPROM uses 8 bytes/page with Block Sector write protection
      • Protect none, 1/4, 1/2 or all of array
    • Unique ID is factory programmed with a MAC Address
Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401-I/SN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401-I/SN
Clock/Timing - Real Time Clocks MCP79401-I/SN
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-SOIC (0.154

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-SOIC (0.154

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401-I/MS - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401-I/MS
Clock/Timing - Real Time Clocks MCP79401-I/MS
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401T-I/ST - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401T-I/ST
Clock/Timing - Real Time Clocks MCP79401T-I/ST
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP (0.173

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP (0.173

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401T-I/MNY - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401T-I/MNY
Clock/Timing - Real Time Clocks MCP79401T-I/MNY
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-WFDFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-WFDFN Exposed Pad

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401T-I/SN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401T-I/SN
Clock/Timing - Real Time Clocks MCP79401T-I/SN
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-SOIC (0.154

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-SOIC (0.154

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401T-I/MS - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401T-I/MS
Clock/Timing - Real Time Clocks MCP79401T-I/MS
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - MCP79401-I/ST - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79401-I/ST
Clock/Timing - Real Time Clocks MCP79401-I/ST
Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP (0.173

Real Time Clock (RTC) IC Clock/Calendar 64B IC, 2-Wire Serial 8-TSSOP (0.173

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MCP79401 MCP79401-I/SN MCP79401-I/MS MCP79401T-I/MNY
Product Name Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID Clock/Timing - Real Time Clocks Clock/Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock; Clock Generator Real Time Clock Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

 - 5V9351PFI-G - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS
Features / Standards RoHS
View Details
Clocks & Timing Solutions, Clock Generators - CY27410LTXI-013T - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-VQFN-48
View Details
5 suppliers
4 Output DB800Z Equivalent with 85Ω Terminations - SiT92314 - SiTime Corporation
Specs
Device Type Clock Generator
Bus Interface HCSL-LP
Package Type 5x5 mm, 32-pin VQFN
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADL - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers