SiTime Corporation 4 Output DB800Z Equivalent with 85Ω Terminations SiT92314

Description
The SiT92314 fanout buffer has 4 differential outputs: HCSL low-power (HCSL-LP) type. It meets or exceeds all the performance requirements of the Intel DB800Z specification and is ideal for PCI-Express Gen1 to Gen6 or QP/UPI applications. The SMBus interface and multiple output-enable pins allow the configuration and control of all four outputs individually. The SiT92314 is packaged in a compact VQFN package and uses a standard pin configuration.
Request a Quote
Description
The SiT92314 fanout buffer has 4 differential outputs: HCSL low-power (HCSL-LP) type. It meets or exceeds all the performance requirements of the Intel DB800Z specification and is ideal for PCI-Express Gen1 to Gen6 or QP/UPI applications. The SMBus interface and multiple output-enable pins allow the configuration and control of all four outputs individually. The SiT92314 is packaged in a compact VQFN package and uses a standard pin configuration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 Output DB800Z Equivalent with 85Ω Terminations - SiT92314 - SiTime Corporation
Santa Clara, CA, United States
4 Output DB800Z Equivalent with 85Ω Terminations
SiT92314
4 Output DB800Z Equivalent with 85Ω Terminations SiT92314
The SiT92314 fanout buffer has 4 differential outputs: HCSL low-power (HCSL-LP) type. It meets or exceeds all the performance requirements of the Intel DB800Z specification and is ideal for PCI-Express Gen1 to Gen6 or QP/UPI applications. The SMBus interface and multiple output-enable pins allow the configuration and control of all four outputs individually. The SiT92314 is packaged in a compact VQFN package and uses a standard pin configuration.

The SiT92314 fanout buffer has 4 differential outputs: HCSL low-power (HCSL-LP) type. It meets or exceeds all the performance requirements of the Intel DB800Z specification and is ideal for PCI-Express Gen1 to Gen6 or QP/UPI applications. The SMBus interface and multiple output-enable pins allow the configuration and control of all four outputs individually. The SiT92314 is packaged in a compact VQFN package and uses a standard pin configuration.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92314
Product Name 4 Output DB800Z Equivalent with 85Ω Terminations
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8008BI-22-XXN-27.000000D - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT5155AI-FK-33VT-20.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
SMD 100MHz 3.3V QFN Clock and Timing IC - 172-SIT9120AI-1C2-33E100.000000T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVPECL
Package Type Tape and Reel
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers
 - SIT9365AC-2E2-33E156.250000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details