Cylinders & Valves, Inc. Datasheets for Solids Valves
Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Valves: Learn more
| Product Name | Notes |
|---|---|
| 4-Way Spool Valves - Hand Lever | |
| Air Pilot Operated | |
| Button Bleeder Valve | |
| Cam Stem Operated | |
| Foot Pedal & Treadle Operated | |
| Hand Lever | |
| Mini-Solenoid Valve | |
| Palm Button Operated | |
| Roller Cam Operated | |
| Single Solenoid Pilot Operated | |
| 2-Way Bleeder Button Valves can be remotely mounted up to 8´apart with 1/8" I.D. (maximum) tubing. | |
| 4-Way Spool Valves - Cam Stem Operated, Air Pilot Return | |
| 4-Way Spool Valves - Cam Stem Operated, Spring Return | |
| 4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered | |
| 4-Way Spool Valves - Double Solenoid Pilot Operated | |
| 4-Way Spool Valves - Foot Pedal Operated, Air Pilot Return | |
| 4-Way Spool Valves - Foot Pedal Operated, Spring Return | |
| 4-Way Spool Valves - Foot Treadle Operated, Detent (3) Position | |
| 4-Way Spool Valves - Foot Treadle Operated, Friction Position | |
| 4-Way Spool Valves - Foot Treadle Operated, Spring Centered, All Ports Blocked in Neutral | |
| 4-Way Spool Valves - Foot Treadle Operated, Spring Centered, Pressure Port Blocked; Cylinder Ports exhaust in Neutral | |
| 4-Way Spool Valves - Hand Lever Friction (2) Position | |
| 4-Way Spool Valves - Palm Button Operated, Air Pilot Return | |
| 4-Way Spool Valves - Palm Button Operated, Spring Return | |
| 4-Way Spool Valves - Roller Cam Operated, Air Pilot Return | |
| 4-Way Spool Valves - Roller Cam Operated, Spring Return | |
| 4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return | |
| Operating Pressure 20-200 PSI 2-Way Bleeder Buttons can be remotely mounted up to 8’ apart with 1/8” I.D. (maximum) tubing. | |
| This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. |