Cylinders & Valves, Inc. 4-Way Compact Spool Valve CV-412-M

Description
This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum body "O" ring seals Single Solenoid 1/8” diameter orifice Brass spool Zero leakage
Description
This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum body "O" ring seals Single Solenoid 1/8” diameter orifice Brass spool Zero leakage

Suppliers

Company
Product
Description
Supplier Links
4-Way Compact Spool Valve - CV-412-M - Cylinders & Valves, Inc.
Strongsville, OH, USA
4-Way Compact Spool Valve
CV-412-M
4-Way Compact Spool Valve CV-412-M
This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum body "O" ring seals Single Solenoid 1/8” diameter orifice Brass spool Zero leakage

This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited.

SPECIAL FEATURES

  • Compact size
  • 5 ports (1/8" NPT) Aluminum body
  • "O" ring seals
  • Single Solenoid
  • 1/8” diameter orifice
  • Brass spool
  • Zero leakage
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Industrial Valves
Product Number CV-412-M
Product Name 4-Way Compact Spool Valve
Valve Type Control Valve; Spool
Primary Material Aluminum
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515073 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Pneumatic Solenoid Valves - 1215876 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details