Cylinders & Valves, Inc. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| 4-Way Spool Valves - Hand Lever | |
| Air Pilot Operated | |
| Button Bleeder Valve | |
| Cam Stem Operated | |
| Foot Pedal & Treadle Operated | |
| Hand Lever | |
| Mini-Solenoid Valve | |
| Palm Button Operated | |
| Roller Cam Operated | |
| Single Solenoid Pilot Operated | |
| 2-Way Bleeder Button Valves can be remotely mounted up to 8´apart with 1/8" I.D. (maximum) tubing. | |
| 4-Way Spool Valves - Cam Stem Operated, Air Pilot Return | |
| 4-Way Spool Valves - Cam Stem Operated, Spring Return | |
| 4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered | |
| 4-Way Spool Valves - Double Solenoid Pilot Operated | |
| 4-Way Spool Valves - Foot Pedal Operated, Air Pilot Return | |
| 4-Way Spool Valves - Foot Pedal Operated, Spring Return | |
| 4-Way Spool Valves - Foot Treadle Operated, Detent (3) Position | |
| 4-Way Spool Valves - Foot Treadle Operated, Friction Position | |
| 4-Way Spool Valves - Foot Treadle Operated, Spring Centered, All Ports Blocked in Neutral | |
| 4-Way Spool Valves - Foot Treadle Operated, Spring Centered, Pressure Port Blocked; Cylinder Ports exhaust in Neutral | |
| 4-Way Spool Valves - Hand Lever Friction (2) Position | |
| 4-Way Spool Valves - Palm Button Operated, Air Pilot Return | |
| 4-Way Spool Valves - Palm Button Operated, Spring Return | |
| 4-Way Spool Valves - Roller Cam Operated, Air Pilot Return | |
| 4-Way Spool Valves - Roller Cam Operated, Spring Return | |
| 4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return | |
| Operating Pressure 20-200 PSI 2-Way Bleeder Buttons can be remotely mounted up to 8’ apart with 1/8” I.D. (maximum) tubing. | |
| This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. |