Thermo Shield Datasheets for Metal Plates and Plate Stock

Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Plates and Plate Stock: Learn more

Product Name Notes
Material from .187 inches to 3 inches in thickness is classified as molybdenum refractory plate. It is widely used in the construction of furnace tooling and parts and as a...
Material from .187 inches to 3 inches in thickness is classified as tantalum refractory plate. It is widely used in the construction of furnace tooling and parts and as a...
Material from .187 inches to 3 inches in thickness is classified as tungsten refractory plate. It is widely used in the construction of furnace tooling and parts and as a...