Thermo Shield Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head),... | |
| Material below .005 inches in thickness is classified as molybdenum refractory foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched... | |
| Material below .005 inches in thickness is classified as tantalum refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. | |
| Material below .005 inches in thickness is classified as tungsten refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. | |
| Material from .005 inches to .150 inches in thickness is classified as molybdenum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat... | |
| Material from .005 inches to .150 inches in thickness is classified as tantalum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat... | |
| Material from .005 inches to .150 inches in thickness is classified as tungsten refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat... | |
| Material from .187 inches to 3 inches in thickness is classified as molybdenum refractory plate. It is widely used in the construction of furnace tooling and parts and as a... | |
| Material from .187 inches to 3 inches in thickness is classified as tantalum refractory plate. It is widely used in the construction of furnace tooling and parts and as a... | |
| Material from .187 inches to 3 inches in thickness is classified as tungsten refractory plate. It is widely used in the construction of furnace tooling and parts and as a... | |
| Molybdenum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is... | |
| Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and... | |
| Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different... | |
| Molybdenum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be... | |
| Tantalum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is... | |
| Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and... | |
| Tantalum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different... | |
| Tantalum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be... | |
| Tungsten refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is... | |
| Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different... | |
| Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be... |