COMSOL, Inc. Datasheets for Graphing and Visualization Software
Graphing and visualization software visually present abstract scientific data. The programs take numerical data and create (render) images for analysis.
Graphing and Visualization Software: Learn more
| Product Name | Notes |
|---|---|
| Almost every manufacturing process and product design must consider the effect of thermal fluctuations. The Heat Transfer Module provides a combination of simulation capabilities to model heat transfer via conduction... | |
| Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where... | |
| COMSOL Multiphysics gives you complete control over definitions and use of your material properties through the Model Builder and Material Browser. The Material Browser allows you to manage all your... | |
| Low temperature plasmas represent the amalgamation of fluid mechanics, reaction engineering, physical kinetics, heat transfer, mass transfer and electromagnetics. The Plasma Module is a specialized tool for modeling non-equilibrium discharges... | |
| Modeling in the RF, microwave and optical regimes requires modeling the propagation of electromagnetic waves in and around structures that can be metallic, dielectric, gyromagnetic, or even metamaterials with engineered... | |
| No matter the engineering discipline, once you have a model of a product or a process, you want to improve upon it. The Optimization Module can be used throughout the... | |
| Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media... | |
| Seamlessly integrate COMSOL Multiphysics with MATLAB to extend your modeling with scripting and to build your own applications that incorporate your models. The LiveLink for MATLAB lets you utilize the... | |
| The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices... | |
| The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other... | |
| The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general... | |
| The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and... | |
| The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate... | |
| The design and modeling of microscale electro-mechanical systems (MEMS) is a unique engineering discipline. At small length scales, designs must consider the effects of several physical phenomena. For example: electromagnetic-stru... | |
| The LiveLink for Inventor delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model... | |
| The LiveLink for Pro/ENGINEER deliver a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model... | |
| The LiveLink for SolidWorks delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model... | |
| The Structural Mechanics Module is dedicated to the analysis of components and subsystems where it is necessary to evaluate deformations under loads. It also contains special physics interfaces for the... |