Dexter Research Center, Inc. Datasheets for Thermopiles
Thermopiles are thermocouples arrays, wired in series that are used in motion sensing applications.
Thermopiles: Learn more
| Product Name | Notes |
|---|---|
| Features A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a small TO-18 package. Time constant of 18ms with Nitrogen encapsulation... | |
| Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. | |
| Features: A 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of... | |
| Features: A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing... | |
| Features: A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio. | |
| Features: A single-channel silicon-based thermopile in a LCC package for surface mount assembly in a small active area of 0.61mm x 0.61mm. Time constant of 18ms with Nitrogen encapsulation gas. | |
| Features: A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. | |
| Features: A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. | |
| Features: A single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost... | |
| Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant... | |
| Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a TO-5 package. Delivers a very fast 12ms time constant in... | |
| Features: A single-channel thin film-based thermopile offering very low noise in a compact TO-18 package with a small active area of 0.92mm x 0.4mm. This is one of the lowest... | |
| Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated... | |
| Features: A thin film-based single element thermopile detector that offers the world™s highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/ˆšHz. Applications: Excellent for gas... | |
| Features: A thin film-based thermopile offering very low noise and a small 0.5mm diameter active area in a TO-5 package. This is one of the lowest noise thermopiles you can... | |
| Features: A thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas. | |
| Features: A thin-film thermopile in a TO-5 package with an active area of 3.16mm x 0.4mm that offers low noise output. Applications: Non-contact temperature measurement for industrial and medical, including... | |
| Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture... | |
| Features: A two-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low... | |
| Features: A two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector. Applications: Security,... | |
| A specially constructed MEMS based thermopile that will withstand operating temperatures of 300°C with Silicon window and 225°C with coated windows*. The reduced height (.090” tall cover) helps minimize the... |