Dexter Research Center, Inc. Datasheets for Gas Sensors

Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more

Product Name Notes
Features A 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of...
Features A four-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant four-channel detector. It...
Features A four-channel silicon-based thermopile detector in a TO-8 package. Each active area size is 1.5mm x 1.5mm. Affordable four-channel design with strong output and a very low Temperature Coefficient...
Features A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low...
Features A four-channel thin-film thermopile in a TO-8 package. Each active area is 2mm x 2mm. Offers the world's highest 4-channel sensitivity with exceptional signal-to-noise performance in a TO-8 package.
Features A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing...
Features A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio.
Features A single-channel silicon-based thermopile in a LCC package for surface mount assembly in a small active area of 0.61mm x 0.61mm. Time constant of 18ms with Nitrogen encapsulation gas.
Features A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas.
Features A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas.
Features A single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost...
Features A ten-channel thin-film thermopile in a TO-8 package. Each active area is 3.16mm x 0.4mm and offers low noise voltage. Internal aperture minimizes channel-to-channel crosstalk while increasing sensitivity. Applications...
Features A thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz. Applications Excellent for gas...
Features A three-channel compensated (6 element) thin-film thermopile in a TO-8 package. Each active area is 3.16mm x 0.4mm. Offers thermal compensation to minimize effect of sudden ambient temperature change.
Features A three-channel thin-film thermopile in a TO-8 package. Each symmetrically positioned active area is 3.16mm x 0.4mm. Offers low noise output and internal aperture minimizing channel-to-channel crosstalk while increasing...
Features A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture...
Features A two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It...
Features A two-channel silicon-based thermopile detector in a TO-8 package. Each active area size is 1.5mm x 1.5mm. Affordable two-channel design with strong output and a very low Temperature Coefficient...
Features A two-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low...