Fujipoly® America Corp. Datasheets for Conductive Compounds

Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more

Product Name Notes
• CF210A is the newest Fujipoly thermal gap filler • CF210A incorporates carbon fibers along with traditional fillers found in thermal gap filler materials. • CF210A is rated at 21...
FEATURES: • Highly Conformable and High Heat Conducting Gel materials • SARCON Thermal Gap Filler Pads are highly conformable and high heat conducting gel materials in a versatile sheet form.
Features Sarcon® YR-a is originally developed very high thermal conductive silicone rubber. Has a thermal conductivity (2.2 W/m ・ K) and excellent electrical insulation properties. The product material, silicone rubber,...
Features for Sarcon HR / Sarcon GHR / Sarcon GHR-AD High Heat Conductivity. SARCON ® HR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic...
Features for Sarcon TR / Sarcon GTR / Sarcon GTR-AD High Heat Conductivity. SARCON ® TR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic...
Features for Sarcon® QR: High Heat Conductivity. SARCON ® QR is Fujipoly's originally developed High Heat Conductive/Low Hardness Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative...
Fujipoly® America announces the release of its new SARCON® SPG-70A. It is a high flow rate, high heat transferring compound that exhibits a thermal conductivity of 7.0 W/m°K and has...
Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a...
Fujipoly® recently introduced a comprehensive engineering kit that includes free samples of (20) different Sarcon® Thermal Interface Materials. The sample kit gives engineers the flexibility to test the performance properties...
Fujipoly® recently released Sarcon® GR130A, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a...
Fujipoly® USA introduces new 5 and 6W/m-K SARCON® thermally conductive greases to the North American market. SARCON® SG-50NS and SG-60NS greases offer excellent stability over wide temperature ranges with low...
Highly Conformable and High Heat Conducting gel materials. SARCON® Thermal Gap Filler Pads are highly conformable and high heat conducting gel materials in a versatile sheet form. They easily fit...
Highly Conformable, Non-Flammable, Isolation and High Heat Conducting Gel materials.•Gap filler materials are supplied in a fully cured state and remain pliable, easy conforming to minute surface irregularities.•The basic Gap...
SARCON ® Silicone Putty is a highly conformable, thermally conductive, non-flammable interface materials. The surface consistency is excellent for filling small air gaps and uneven mating surface, making reliable contact...
Sarcon ® XR-e is highly conformable/thermall y conductive gel materials, 11watt/m-K (No electricity conductive) in a versatile sheet form that easily fit and adhere e to most all shapes and...
SARCON® NR-c is a highly conformable, thermally conductive, non-flammable acrylate resin (non-silicone) sheet with thermally conductive fillers. Available in sheets and die-cut forms for formal interface uses wherever gap filler...
SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have...
Sarcon® PG25A Series is a highly conformable and high thermal conducting gel material in a versatile sheet form that easily fits and adheres to most all shapes and sizes of...
SARCON® PG65A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have...
Sarcon® SG-07SL and SG-26SL are highly thermally conductive, non-reactive silicone-based greases that offer low thermal resistance and maintain a nonflow able composition. Unique binding agents and product formulation ensure the...
Sarcon® SPG-20A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in...
Sarcon® SPG-20B is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in...
SARCON® SPG-25B-NS from Fujipoly® is an easy to dispense, low- viscosity, silicone free compound that exhibits a thermal conductivity of 2.5 W/m°K and a thermal resistance of only 2.1°K•cm2/W. When...
Sarcon® SPG-50A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in...
SARCON® Extremely Compressible Gap Filler Type (Putty Type) is a highly conformable, thermally conductive, non-flammable interface materials. The surface consistency is excellent for filling small air gaps and uneven mating...
Silicone Gap Filler Pad for Absorption of Electromagnetic Wave Features Effective to absorb and damp a wide range of electromagnetic waves. Also effective as a high performance thermal interface material.
The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact with a heat spreader to maintain...