Fujipoly® America Corp. Datasheets for Thermal Compounds and Thermal Interface Materials
Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.
Thermal Compounds and Thermal Interface Materials: Learn more
| Product Name | Notes |
|---|---|
| • CF210A is the newest Fujipoly thermal gap filler • CF210A incorporates carbon fibers along with traditional fillers found in thermal gap filler materials. • CF210A is rated at 21... | |
| FEATURES: • Highly Conformable and High Heat Conducting Gel materials • SARCON Thermal Gap Filler Pads are highly conformable and high heat conducting gel materials in a versatile sheet form. | |
| Features Sarcon® YR-a is originally developed very high thermal conductive silicone rubber. Has a thermal conductivity (2.2 W/m ・ K) and excellent electrical insulation properties. The product material, silicone rubber,... | |
| Features for Sarcon HR / Sarcon GHR / Sarcon GHR-AD High Heat Conductivity. SARCON ® HR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic... | |
| Features for Sarcon TR / Sarcon GTR / Sarcon GTR-AD High Heat Conductivity. SARCON ® TR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic... | |
| Features for Sarcon® QR: High Heat Conductivity. SARCON ® QR is Fujipoly's originally developed High Heat Conductive/Low Hardness Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative... | |
| Fujipoly® America announces the release of its new SARCON® SPG-70A. It is a high flow rate, high heat transferring compound that exhibits a thermal conductivity of 7.0 W/m°K and has... | |
| Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a... | |
| Fujipoly® recently introduced a comprehensive engineering kit that includes free samples of (20) different Sarcon® Thermal Interface Materials. The sample kit gives engineers the flexibility to test the performance properties... | |
| Fujipoly® recently released Sarcon® GR130A, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a... | |
| Fujipoly® USA introduces new 5 and 6W/m-K SARCON® thermally conductive greases to the North American market. SARCON® SG-50NS and SG-60NS greases offer excellent stability over wide temperature ranges with low... | |
| Highly Conformable and High Heat Conducting gel materials. SARCON® Thermal Gap Filler Pads are highly conformable and high heat conducting gel materials in a versatile sheet form. They easily fit... | |
| Highly Conformable, Non-Flammable, Isolation and High Heat Conducting Gel materials.•Gap filler materials are supplied in a fully cured state and remain pliable, easy conforming to minute surface irregularities.•The basic Gap... | |
| SARCON ® Silicone Putty is a highly conformable, thermally conductive, non-flammable interface materials. The surface consistency is excellent for filling small air gaps and uneven mating surface, making reliable contact... | |
| Sarcon ® XR-e is highly conformable/thermall y conductive gel materials, 11watt/m-K (No electricity conductive) in a versatile sheet form that easily fit and adhere e to most all shapes and... | |
| SARCON® NR-c is a highly conformable, thermally conductive, non-flammable acrylate resin (non-silicone) sheet with thermally conductive fillers. Available in sheets and die-cut forms for formal interface uses wherever gap filler... | |
| SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have... | |
| Sarcon® PG25A Series is a highly conformable and high thermal conducting gel material in a versatile sheet form that easily fits and adheres to most all shapes and sizes of... | |
| SARCON® PG65A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have... | |
| Sarcon® SG-07SL and SG-26SL are highly thermally conductive, non-reactive silicone-based greases that offer low thermal resistance and maintain a nonflow able composition. Unique binding agents and product formulation ensure the... | |
| Sarcon® SPG-20A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in... | |
| Sarcon® SPG-20B is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in... | |
| SARCON® SPG-25B-NS from Fujipoly® is an easy to dispense, low- viscosity, silicone free compound that exhibits a thermal conductivity of 2.5 W/m°K and a thermal resistance of only 2.1°K•cm2/W. When... | |
| Sarcon® SPG-50A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in... | |
| SARCON® Extremely Compressible Gap Filler Type (Putty Type) is a highly conformable, thermally conductive, non-flammable interface materials. The surface consistency is excellent for filling small air gaps and uneven mating... | |
| Silicone Gap Filler Pad for Absorption of Electromagnetic Wave Features Effective to absorb and damp a wide range of electromagnetic waves. Also effective as a high performance thermal interface material. | |
| The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact with a heat spreader to maintain... |