Fujipoly® America Corp. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
| Product Name | Notes |
|---|---|
| FUJIPOLY connectors (see figure 1) have alternating layers ZEBRA® of conductive carbon-filled and non-conductive silicone rubber. They make reliable connections by being deflected between contacting surfaces. ZEBRA® connectors... | |
| FUJIPOLY low resistance ZEBRA® elastomeric connectors are constructed of alternating parallel layers of electrically conductive and non-conductive silicone elastomer. The electrically conductive layer is filled with silver-metal particles. The... | |
| Non-conductive silicone strips made in the same exacting tolerances as the conductive ZEBRA® connectors. Used in locations adjacent to the active connector to balance the overall leveling and positioning... | |
| The FUJIPOLY ZEBRA® Series 8000 elastomeric connector elements are D-shaped, low durometer silicone elastomer cores around which flat metallic gold-plated conductors are vulcanized in a row parallel to each... | |
| The Self Supporting Sponge ZEBRA® connector utilizes standard ZEBRA® connector elements supported by a silicone sponge rubber on one or two sides. The silicone sponge creates a larger... | |
| The Solid Self-Supporting ZEBRA® connector utilizes a standard ZEBRA® connector element supported by a soft, non-conductive silicone rubber on one or two sides. The silicone rubber creates a... | |
| Zero insertion force, very low compression force, low resistance, high current carrying capacity 240 gold-plated contacts per inch in a single row |