These high voltage PCB and panel mount reed relays have high isolation voltages of up to 15kV. Applications include test equipment and high voltage power supplies. All models are highly reliable and are of extremely good quality.
High power switching. Through hole PCB & panel mount or flying lead versions. 15kV high isolation versions available. Tungsten contacts enable high voltage switching
Contact Configuration = SP-NC
Coil Voltage = 5V dc
Mounting Type = PCB Mount
Maximum Switching Current AC = 2 A
Maximum Switching Current DC = 2 A
Maximum Switching Voltage AC = 7000V
Maximum Switching Voltage DC = 7000V
Coil Resistance = 38 Ohms
Length = 60mm
Height = 18.5mm
RS Components, Ltd. | |
---|---|
Product Category | Reed Relays |
Product Number | 8675078 |
Mounting | PCBoard |
Poles | Single Pole (SP) |
Number if >4 | 1 # |
Maximum Switching Current | 2.00 amps |