JWD Series Dual In-Line Package Dry Reed Relays from TE Connectivity.
Dry Reed Reliability. Wave Soldering and Immersion Cleanable
Contact Configuration = SPNO
Coil Voltage = 5V dc
Mounting Type = PCB Mount
Maximum Switching Current DC = 0.5 A
Maximum Switching Voltage DC = 100V dc
Coil Power = 72mW
Coil Resistance = 500 Ohms
Length = 19.56mm
Height = 8mm
Depth = 7.62mm
Win Source Part Number: 1054540-JWD-107-1
Category: Relays>Reed Relays
Series: JWD
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Ruthenium (Ru)
Standard Package: 25
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 1.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 100VDC - Max
Release Time: 0.5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -35°C ~ 85°C
Alternative Parts (Cross-Reference): JWD-107-5; 4-1393763-4; 3-1393771-2; 1393771-4; 3-1393771-5; AQG221241393771-3; JWD-107-1.; JWD107-1;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: JWD1071,1393771-3,PB
Base Product Number: JWD
0.5 A 5 VDC JED Series Relays
JWD-107-1=REED RELAYS
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Electromechanical Relays |
Product Number | JWD-107-1 | 7830889 | 1054540-JWD-107-1 | PB692-ND | 70198748 | 49M0858 |
Product Name | Relays - Reed Relays | Relays - Reed Relays | Reed Relays | Relay;Reed;Gen Purp;SPST-NO;Cur-Rtg 500mA;Ctrl-V 5/6DC;Vol-Rtg 100DC;PCB Mnt | Jwd-107-1=Reed Relays Potter&brumfield Te Connectivity | |
Mounting | Through Hole | PCBoard | PCBoard; Through Hole | PCBoard | PCBoard | |
Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
Throw | Single Throw | Single Throw | Single Throw | |||
DC Coil Voltage | 5 volts | 5 volts | 5 volts | |||
Number if >4 | 1 # |