Bonded Logic, Inc. Datasheets for Fabric and Fiber Insulation
Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability.
Fabric and Fiber Insulation: Learn more
| Product Name | Notes |
|---|---|
| Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and... | |
| Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner... | |
| Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading... | |
| Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent... | |
| The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial... | |
| UltraTouch™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made... |