Bonded Logic, Inc. Sound Blanket UltraLiner™

Description
UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air quality. The surface of UltraLiner is overlaid with a durable and fire-resistant black facing that provides additional strength to the product, while providing a consistent black finish appropriate for many acoustical applications. UltraLiner is a cost effective solution for projects of all sizes, allowing for flexibility in your designs. As a complimentary product to our UltraSonic Acoustic Panels line, UltraLiner is perfect for applications where full coverage of a surface is desired. In addition to full surface coverage, UltraLiner also works great in conjunction with perforated metal and wood acoustical systems as an absorptive backing material. UltraLiner™ Sound Blanket is used primarily as an acoustical liner, particularly useful for full coverage of a surface area. Applications include: Home theatres Dorm Rooms Workout rooms Sports Courts Voice Over rooms Garages Vocal Booths Mechanical Rooms Basements
Description
UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air quality. The surface of UltraLiner is overlaid with a durable and fire-resistant black facing that provides additional strength to the product, while providing a consistent black finish appropriate for many acoustical applications. UltraLiner is a cost effective solution for projects of all sizes, allowing for flexibility in your designs. As a complimentary product to our UltraSonic Acoustic Panels line, UltraLiner is perfect for applications where full coverage of a surface is desired. In addition to full surface coverage, UltraLiner also works great in conjunction with perforated metal and wood acoustical systems as an absorptive backing material. UltraLiner™ Sound Blanket is used primarily as an acoustical liner, particularly useful for full coverage of a surface area. Applications include: Home theatres Dorm Rooms Workout rooms Sports Courts Voice Over rooms Garages Vocal Booths Mechanical Rooms Basements

Suppliers

Company
Product
Description
Supplier Links
Sound Blanket - UltraLiner™ - Bonded Logic, Inc.
Chandler, AZ, USA
Sound Blanket
UltraLiner™
Sound Blanket UltraLiner™
UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air quality. The surface of UltraLiner is overlaid with a durable and fire-resistant black facing that provides additional strength to the product, while providing a consistent black finish appropriate for many acoustical applications. UltraLiner is a cost effective solution for projects of all sizes, allowing for flexibility in your designs. As a complimentary product to our UltraSonic Acoustic Panels line, UltraLiner is perfect for applications where full coverage of a surface is desired. In addition to full surface coverage, UltraLiner also works great in conjunction with perforated metal and wood acoustical systems as an absorptive backing material. UltraLiner™ Sound Blanket is used primarily as an acoustical liner, particularly useful for full coverage of a surface area. Applications include: Home theatres Dorm Rooms Workout rooms Sports Courts Voice Over rooms Garages Vocal Booths Mechanical Rooms Basements

UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air quality. The surface of UltraLiner is overlaid with a durable and fire-resistant black facing that provides additional strength to the product, while providing a consistent black finish appropriate for many acoustical applications.

UltraLiner is a cost effective solution for projects of all sizes, allowing for flexibility in your designs. As a complimentary product to our UltraSonic Acoustic Panels line, UltraLiner is perfect for applications where full coverage of a surface is desired. In addition to full surface coverage, UltraLiner also works great in conjunction with perforated metal and wood acoustical systems as an absorptive backing material.

UltraLiner™ Sound Blanket is used primarily as an acoustical liner, particularly useful for full coverage of a surface area. Applications include:

  • Home theatres
  • Dorm Rooms
  • Workout rooms
  • Sports Courts
  • Voice Over rooms
  • Garages
  • Vocal Booths
  • Mechanical Rooms
  • Basements
Supplier's Site

Technical Specifications

  Bonded Logic, Inc.
Product Category Industrial Fabrics
Product Number UltraLiner™
Product Name Sound Blanket
Textie Product Type Blanket or Batt
Material Cotton; Natural
Applications Sound Absorption
Features Acoustic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details