Abrisa Technologies Thin Film Optical Coatings

Description
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Our areas of expertise include: Hot Mirror Bus Bars & EMI Shielding Oleophobic, Hydrophobic Coatings Indium Tin Oxide (ITO) & Index-Matched Indium Tin Oxide (IMITO) LuxVu™ (AR/IMITO) Anti-Reflective (AR) Heat Control (Hot & Cold Mirrors) UV Blocking Filters Color Filters Color/Temperature Correction Beam Splitter Metal Coatings Front Surface Mirror Covert/Semi-Covert Filters IR Coatings Neutral Density Filters Anti-Fog
Datasheet
Description
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Our areas of expertise include: Hot Mirror Bus Bars & EMI Shielding Oleophobic, Hydrophobic Coatings Indium Tin Oxide (ITO) & Index-Matched Indium Tin Oxide (IMITO) LuxVu™ (AR/IMITO) Anti-Reflective (AR) Heat Control (Hot & Cold Mirrors) UV Blocking Filters Color Filters Color/Temperature Correction Beam Splitter Metal Coatings Front Surface Mirror Covert/Semi-Covert Filters IR Coatings Neutral Density Filters Anti-Fog
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Optical Coatings -  - Abrisa Technologies
Clarksburg, WV, United States
Thin Film Optical Coatings
Thin Film Optical Coatings
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Our areas of expertise include: Hot Mirror Bus Bars & EMI Shielding Oleophobic, Hydrophobic Coatings Indium Tin Oxide (ITO) & Index-Matched Indium Tin Oxide (IMITO) LuxVu™ (AR/IMITO) Anti-Reflective (AR) Heat Control (Hot & Cold Mirrors) UV Blocking Filters Color Filters Color/Temperature Correction Beam Splitter Metal Coatings Front Surface Mirror Covert/Semi-Covert Filters IR Coatings Neutral Density Filters Anti-Fog

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity.

From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters.

Our areas of expertise include:

  • Hot Mirror
  • Bus Bars & EMI Shielding
  • Oleophobic, Hydrophobic Coatings
  • Indium Tin Oxide (ITO) & Index-Matched Indium Tin Oxide (IMITO)
  • LuxVu™ (AR/IMITO)
  • Anti-Reflective (AR)
  • Heat Control (Hot & Cold Mirrors)
  • UV Blocking Filters
  • Color Filters
  • Color/Temperature Correction
  • Beam Splitter
  • Metal Coatings
  • Front Surface Mirror
  • Covert/Semi-Covert Filters
  • IR Coatings
  • Neutral Density Filters
  • Anti-Fog
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Thin Film Coating Services
Product Name Thin Film Optical Coatings
Company Information Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
Capabilities Ion Implantation; Hard Coating
Certifications / Standards ISO 9001:2015; as well as industry quality standards including ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
Materials Ceramic; Composites; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Optical Thin Film Coating -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Company Information We have state-of-the-art, modern technology machines for manufacturing and inspecting all kinds of precision optics. Our company occupies an area of 1,500 square meters, supported by 82 workers, including three technical engineers and two dedicated optical engineers.
Certifications / Standards DIN, MIL, ISO Surface Quality Standard
Materials Aluminum; Precious Metals
View Details
 - DRC / Metrigraphics Division - Metrigraphics LLC
Specs
Company Information The Metrigraphics Division of DRC is a leading worldwide supplier of ultra-high, precision, custom components for OEMs. Their process technologies are utilized in fabricating complex 2-D and 3-D micro-components and micro-circuits.
Capabilities Research & Development; Physical Vapor Deposition (PVD); Plasma Etching / Cleaning; Sputter Deposition
Materials Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
View Details
Contract Coating -  - MIRWEC Coating
MIRWEC Coating
Specs
Company Information MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
Capabilities Material Selection / Design Assistance; Research & Development; Hard Coating
Materials Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
View Details
 - ACG - Evaporated Metal Films (EMF)
Evaporated Metal Films (EMF)
Specs
Company Information ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
Capabilities Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating; Sputtering
Certifications / Standards ISO 9001:2000
View Details