ECOPTIK (CHANGCHUN) LTD Optical Thin Film Coating

Description
Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates light beams through the interface. The application of optical films began in the 1930s. In modern times, optical films have been widely used in the fields of optics and optoelectronic technology to manufacture various optical instruments. The main optical thin film devices include reflective film, anti-reflection film, polarizing film, interference filter, beam splitter and so on. They have been widely used in the national economy and national defense construction, and have received increasing attention from scientific and technological workers. For example, the use of anti-reflection film can reduce the luminous flux loss of complex optical lenses ten times; the use of high reflectance mirrors can double the output power of lasers; the use of optical films can improve the efficiency and stability of silicon photocells BRD Optical can provide individual optical film coating services, involving a variety of optical thin firm series. MaF2, Metal, filters all can be achieved. We will design the film based on the substrate according to the customer's requirements. Using advanced detection equipment (spectrophotometer) to perform actual detection of transmission and reflection of the film
Description
Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates light beams through the interface. The application of optical films began in the 1930s. In modern times, optical films have been widely used in the fields of optics and optoelectronic technology to manufacture various optical instruments. The main optical thin film devices include reflective film, anti-reflection film, polarizing film, interference filter, beam splitter and so on. They have been widely used in the national economy and national defense construction, and have received increasing attention from scientific and technological workers. For example, the use of anti-reflection film can reduce the luminous flux loss of complex optical lenses ten times; the use of high reflectance mirrors can double the output power of lasers; the use of optical films can improve the efficiency and stability of silicon photocells BRD Optical can provide individual optical film coating services, involving a variety of optical thin firm series. MaF2, Metal, filters all can be achieved. We will design the film based on the substrate according to the customer's requirements. Using advanced detection equipment (spectrophotometer) to perform actual detection of transmission and reflection of the film

Suppliers

Company
Product
Description
Supplier Links
Optical Thin Film Coating -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Optical Thin Film Coating
Optical Thin Film Coating
Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates light beams through the interface. The application of optical films began in the 1930s. In modern times, optical films have been widely used in the fields of optics and optoelectronic technology to manufacture various optical instruments. The main optical thin film devices include reflective film, anti-reflection film, polarizing film, interference filter, beam splitter and so on. They have been widely used in the national economy and national defense construction, and have received increasing attention from scientific and technological workers. For example, the use of anti-reflection film can reduce the luminous flux loss of complex optical lenses ten times; the use of high reflectance mirrors can double the output power of lasers; the use of optical films can improve the efficiency and stability of silicon photocells BRD Optical can provide individual optical film coating services, involving a variety of optical thin firm series. MaF2, Metal, filters all can be achieved. We will design the film based on the substrate according to the customer's requirements. Using advanced detection equipment (spectrophotometer) to perform actual detection of transmission and reflection of the film
  • Anti-Reflection Coating (AR)
  • High Reflective Metal Coatings
  • High Reflective Coatings
  • Partial Reflective Coatings
  • Beam Splitter Coatings

The optical coating is composed of thin layered media, a type of optical media material that propagates light beams through the interface. The application of optical films began in the 1930s. In modern times, optical films have been widely used in the fields of optics and optoelectronic technology to manufacture various optical instruments. The main optical thin film devices include reflective film, anti-reflection film, polarizing film, interference filter, beam splitter and so on. They have been widely used in the national economy and national defense construction, and have received increasing attention from scientific and technological workers. For example, the use of anti-reflection film can reduce the luminous flux loss of complex optical lenses ten times; the use of high reflectance mirrors can double the output power of lasers; the use of optical films can improve the efficiency and stability of silicon photocells BRD Optical can provide individual optical film coating services, involving a variety of optical thin firm series. MaF2, Metal, filters all can be achieved. We will design the film based on the substrate according to the customer's requirements. Using advanced detection equipment (spectrophotometer) to perform actual detection of transmission and reflection of the film

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Thin Film Coating Services
Product Name Optical Thin Film Coating
Company Information We have state-of-the-art, modern technology machines for manufacturing and inspecting all kinds of precision optics. Our company occupies an area of 1,500 square meters, supported by 82 workers, including three technical engineers and two dedicated optical engineers.
Unlock Full Specs
to access all available technical data

Similar Products

Umicore Coating Services -  - Umicore Coating Services Ltd.
Umicore Coating Services Ltd.
Specs
Company Information Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers.
Capabilities Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Hard Coating; ION Assisted Deposition; Sputtering
Certifications / Standards We work within good manufacturing practice, and are accredited to both ISO 9001: 2008 and ISO 14001:2004
View Details
Optical Coatings -  - Zygo Corporation
Zygo Corporation
Specs
Company Information Zygo Corporation is a global leader in the design and manufacture of advanced optical metrology systems and ultra-precise optical components and assemblies. Our mission is to enable customer success by delivering innovative precision optical and metrology solutions that exceed expectations.
Capabilities Material Selection / Design Assistance; Electron Beam; Electron Beam with Ion Assist; DC Magnetron Sputtering
Certifications / Standards ISO 9001:2000
View Details
IRD Glass -  - IRD Glass
IRD Glass
Specs
Company Information IRD specializes in the manufacture of optical and industrial glass components made from a wide range of raw materials. Many of the optical components require high quality custom coatings designed to improve optical performance.
Capabilities Physical Vapor Deposition (PVD)
Certifications / Standards ISO 9001:2008; MIL-SPEC / MIL-STD
View Details
Thin Film Optical Coatings -  - Abrisa Technologies
Specs
Company Information Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
Capabilities Ion Implantation; Hard Coating
Certifications / Standards ISO 9001:2015; as well as industry quality standards including ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
View Details