Plasmatech, Inc. PLASMAtech, Inc.

Description
Thin Film Coatings - Plasma Enhanced Chemical Vapor Deposition (PECVD) Rather than modifying the existing surface of a material, polymerizable gases can be used to create a "new" surface by plasma deposition of a nanolayer coating. Unlike standard plasma surface modification which can have shelf life limitations, thin film coatings are permanent. Coating thickness can vary by application, but is typically from ten to several hundred nanometers so component tolerance is not affected. Basic coating types with some examples include: Hydrophilic coatings on culture components for enhanced or selective cell attachment Hydrophobic or oleophobic treatment of pipette tips, membranes or seals Lubricious or reduced coefficient of friction for rubber stoppers to facilitate automatic feeding/handling or anti-stiction coatings on seals Primer or interface layer on metal or polymer to permit direct over molding or bonding Barrier (moisture, gas or corrosion) coatings on rubber to prevent material leaching or chemical, moisture or gas barrier on metals or polymers
Datasheet
Description
Thin Film Coatings - Plasma Enhanced Chemical Vapor Deposition (PECVD) Rather than modifying the existing surface of a material, polymerizable gases can be used to create a "new" surface by plasma deposition of a nanolayer coating. Unlike standard plasma surface modification which can have shelf life limitations, thin film coatings are permanent. Coating thickness can vary by application, but is typically from ten to several hundred nanometers so component tolerance is not affected. Basic coating types with some examples include: Hydrophilic coatings on culture components for enhanced or selective cell attachment Hydrophobic or oleophobic treatment of pipette tips, membranes or seals Lubricious or reduced coefficient of friction for rubber stoppers to facilitate automatic feeding/handling or anti-stiction coatings on seals Primer or interface layer on metal or polymer to permit direct over molding or bonding Barrier (moisture, gas or corrosion) coatings on rubber to prevent material leaching or chemical, moisture or gas barrier on metals or polymers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLASMAtech, Inc. -  - Plasmatech, Inc.
Erlanger, KY, USA
PLASMAtech, Inc.
PLASMAtech, Inc.
Thin Film Coatings - Plasma Enhanced Chemical Vapor Deposition (PECVD) Rather than modifying the existing surface of a material, polymerizable gases can be used to create a "new" surface by plasma deposition of a nanolayer coating. Unlike standard plasma surface modification which can have shelf life limitations, thin film coatings are permanent. Coating thickness can vary by application, but is typically from ten to several hundred nanometers so component tolerance is not affected. Basic coating types with some examples include: Hydrophilic coatings on culture components for enhanced or selective cell attachment Hydrophobic or oleophobic treatment of pipette tips, membranes or seals Lubricious or reduced coefficient of friction for rubber stoppers to facilitate automatic feeding/handling or anti-stiction coatings on seals Primer or interface layer on metal or polymer to permit direct over molding or bonding Barrier (moisture, gas or corrosion) coatings on rubber to prevent material leaching or chemical, moisture or gas barrier on metals or polymers

Thin Film Coatings -

Plasma Enhanced Chemical Vapor Deposition (PECVD)

Rather than modifying the existing surface of a material, polymerizable gases can be used to create a "new" surface by plasma deposition of a nanolayer coating. Unlike standard plasma surface modification which can have shelf life limitations, thin film coatings are permanent. Coating thickness can vary by application, but is typically from ten to several hundred nanometers so component tolerance is not affected. Basic coating types with some examples include:

  • Hydrophilic coatings on culture components for enhanced or selective cell attachment
  • Hydrophobic or oleophobic treatment of pipette tips, membranes or seals
  • Lubricious or reduced coefficient of friction for rubber stoppers to facilitate automatic feeding/handling or anti-stiction coatings on seals
  • Primer or interface layer on metal or polymer to permit direct over molding or bonding
  • Barrier (moisture, gas or corrosion) coatings on rubber to prevent material leaching or chemical, moisture or gas barrier on metals or polymers
Supplier's Site Datasheet

Technical Specifications

  Plasmatech, Inc.
Product Category Thin Film Coating Services
Product Name PLASMAtech, Inc.
Company Information PLASMAtech supplies surface treatment services and equipment based on low pressure microwave plasma and parylene coating technology. We specialize in the most challenging PECVD coating and surface treatment applications and if one of our proprietary processes doesn't meet your needs, we'll work with you to tailor a solution to specifically address your requirements. We offer a full line of plasma and parylene equipment as well as contract services and process R&D in our GMP-compliant facility.
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Coating Service -  - MINTEQ® International Inc, Pyrogenics Group
MINTEQ® International Inc, Pyrogenics Group
Specs
Company Information Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
Capabilities Research & Development; Chemical Vapor Deposition (CVD); Ion Implantation; Plasma Etching / Cleaning; Hard Coating; JIC on Composite
Certifications / Standards AS9100D and ISO 9001:2015
View Details
IRD Glass -  - IRD Glass
IRD Glass
Specs
Company Information IRD specializes in the manufacture of optical and industrial glass components made from a wide range of raw materials. Many of the optical components require high quality custom coatings designed to improve optical performance.
Capabilities Physical Vapor Deposition (PVD)
Certifications / Standards ISO 9001:2008; MIL-SPEC / MIL-STD
View Details
Optical Thin Film Coating -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Company Information We have state-of-the-art, modern technology machines for manufacturing and inspecting all kinds of precision optics. Our company occupies an area of 1,500 square meters, supported by 82 workers, including three technical engineers and two dedicated optical engineers.
Certifications / Standards DIN, MIL, ISO Surface Quality Standard
Materials Aluminum; Precious Metals
View Details
 - ACG - Evaporated Metal Films (EMF)
Evaporated Metal Films (EMF)
Specs
Company Information ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
Capabilities Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating; Sputtering
Certifications / Standards ISO 9001:2000
View Details