Transport small parts with this bin cart. It measures 37" w x 28" d x 40" h, with the overall height 48". It contains 40 plastic bins, 8 1/4" w x 14 3/4" d x 7" h that hold up to 60 lbs each. There are 2 swivel 6" x 2" mold casters and 2 rigid mold on rubber casters with a 6" floor lock. The handle is located on the side for ease in steering.
Strong Hold Products | |
---|---|
Product Category | Industrial Shelving and Racking |
Product Number | 3.33.2-BR-40CA |
Product Name | Mobile Bin Rack |
Category | Industrial; Commercial |
Type | Racking; Heavy Duty; Pick Rack |
Shelving/Racking Options | Single Sided |
Depth | 28 inch (711 mm) |