RS Components, Ltd. 7413472

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7413472 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Intertego from Bopla is a medium sized, high-quality desktop enclosure. Available in two heights, with the latest profile technology, it allows individual dimensions for the width and depth of the enclosure - providing plenty of space for fitting electronic equipment. All the enclosure components can be assembled easily thanks to its innovative design. High quality, innovative design. Available in 2 heights. Profile technology allows for individual dimensions in width and depth. Decor strips fit in the side system groove for an individual look. Screw on front panels. Tapped strip GS 000.-I is used in the assembly of the screw-on front panel whereas tapped strip GS 000.-II fits into the. groove on the front profile and secures installed devices. Wall fitting is designed so that screw holes can be covered. Tower foot can be used to stand the enclosure upright Type = Front Panel Rack Units = 2U Horizontal Pitch = 63HP Colour = Grey Material = Aluminium Dimensions = 84 x 319.7mm Length = 84mm Width = 319.7mm

The Intertego from Bopla is a medium sized, high-quality desktop enclosure. Available in two heights, with the latest profile technology, it allows individual dimensions for the width and depth of the enclosure - providing plenty of space for fitting electronic equipment. All the enclosure components can be assembled easily thanks to its innovative design.
High quality, innovative design. Available in 2 heights. Profile technology allows for individual dimensions in width and depth. Decor strips fit in the side system groove for an individual look. Screw on front panels. Tapped strip GS 000.-I is used in the assembly of the screw-on front panel whereas tapped strip GS 000.-II fits into the. groove on the front profile and secures installed devices. Wall fitting is designed so that screw holes can be covered. Tower foot can be used to stand the enclosure upright
Type = Front Panel
Rack Units = 2U
Horizontal Pitch = 63HP
Colour = Grey
Material = Aluminium
Dimensions = 84 x 319.7mm
Length = 84mm
Width = 319.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 7413472
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

 - 231260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 298 lbs (135 kg)
Depth 19.69 inch (500 mm)
View Details
 - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 794 lbs (360 kg)
Depth 18.11 inch (460 mm)
View Details
 - 8020260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 19.02 inch (483 mm)
Width 0.2362 inch (6 mm)
View Details
 - 7743729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 12.6 inch (320 mm)
Width 5.71 inch (145 mm)
View Details