Strong Hold Products Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| All welded closed shelving unit with (4) slotted shelves and (10) vertical dividers. | |
| Ever have a project that requires just a little more workspace? This extra-wide shelving unit provides that additional work area, and its flip-up design allows you to gain that space... | |
| Ideal for storage and display of parts, small heavy items or packaged merchandise in repair shops, tool rooms or machine shops. The drawers are 5" high x 9" wide in... | |
| Strong Hold's closed shelving unit is the answer when security is not a concern, but strength is. These units have a welded construction with 14-gauge adjustable shelves. They also come... | |
| These bin storage units are made from 12-gauge hangers and 4" channel uprights. The bin contents are visible and easily accessible. These units are ideal for organizing small parts in... | |
| These combination cabinets offer flexibility to store manuals as well as tools. They are ideal storage solutions for maintenance, plant or warehouse areas. The top half of the cabinet features... | |
| These shelving units are built to hold heavy items. The shelves can hold up to 200 pounds per square foot. The uprights are 12-gauge steel punched on 1" centers. Side... | |
| This bin rack is ideal if you are putting it up against a wall. The 210 bins measure 4 1/8" wide x 10 7/8" deep x 4" high. This allows... | |
| This cabinet comes with a bookcase upper compartment and a center work surface. The lower portion has 6 divided compartments and 2 extra-wide drawers. Doors can be added on the... | |
| This pass thru bin rack is used in storerooms when doors are not available to obtain small inventory parts. Keep your product safe inside and allocate to employees as needed. | |
| Transport small parts with this bin cart. It measures 37" w x 28" d x 40" h, with the overall height 48". It contains 40 plastic bins, 8 1/4" w... |