Akro-Mils, Inc. Akro-Mils 250 lb Red Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 RED APRBENCH040

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 250 lb Red Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 RED - APRBENCH040 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Red Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 RED
APRBENCH040 RED
Akro-Mils 250 lb Red Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 RED APRBENCH040 RED
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 250 lb. The material used in this item are: steel material. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 250 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Supplier's Site
Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 YELLOW - APRBENCH040 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 YELLOW
APRBENCH040 YELLOW
Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 YELLOW APRBENCH040 YELLOW
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 250 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 250 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Supplier's Site
Akro-Mils 250 lb White Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 WHITE - APRBENCH040 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb White Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 WHITE
APRBENCH040 WHITE
Akro-Mils 250 lb White Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 WHITE APRBENCH040 WHITE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Supplier's Site
Akro-Mils 250 lb Blue Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 BLUE - APRBENCH040 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Blue Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 BLUE
APRBENCH040 BLUE
Akro-Mils 250 lb Blue Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 BLUE APRBENCH040 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Supplier's Site
Akro-Mils 250 lb Green Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 GREEN - APRBENCH040 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Green Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 GREEN
APRBENCH040 GREEN
Akro-Mils 250 lb Green Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 GREEN APRBENCH040 GREEN
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRBENCH040 RED
Product Name Akro-Mils 250 lb Red Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRBENCH040 RED
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - 230857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Hanging File Bars for Drawer (30
Specs
Category Industrial
Type Heavy Duty
Depth 24 inch (610 mm)
View Details
Shelving, Steel Shelving Kit, 24x36x79, 24 Bins - AS2479287SC - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 1650 lbs (748 kg)
View Details
2 suppliers