24" x 36" x 79" Steel Shelving Package with 30287 Bins - 24 Super-Size AkroBins and 3 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 1650 lb. Weight Capacity
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (24) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 79 in shelf height, 10 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
Product Number | AS2479287SC | AS2479287SC |
Product Name | Shelving, Steel Shelving Kit, 24x36x79, 24 Bins | Akro-Mils Akrobin 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 24 Bins - 6500 lb Total Capacity - AS2479287SC |
Category | Industrial | Industrial |
Type | Shelving | Shelving |
Capacity | 1650 lbs (748 kg) | 550 lbs (249 kg) |
Length | 24 inch (610 mm) | 36 inch (914 mm) |